Inductotherm Group Datasheets for Welding, Brazing, and Soldering Equipment
Welders and welding machines include all manner of devices used for welding, brazing and soldering.
Welding, Brazing, and Soldering Equipment: Learn more
| Product Name | Notes |
|---|---|
| HAZControl™ Welder Technology greatly simplifies the complex relationships of the key variables for HF Welding tube: Heat (Power), HAZ Width (Frequency), Vee Length, and Mill Speed. To use HAZControl™ Technology... | |
| Originally designed for brazing copper ring end caps to large (6 ton) rotor assemblies for step motors, this system can be configured to braze a multitude of parts concentric to... | |
| Patented in 1970, Thermatool™ lines producing Engineered Structural Sections have been field proven again and again for structural HF Welded beam production. With the advent of new steel chemistries and... | |
| Perfect for low power applications and limited diameter tube mills, the Thermatool™ Compact High Frequency Welder is a good fit when capital expenditures are limited. This simplified and compact design... | |
| Radyne Carbide Brazing Systems deliver unmatched quality, repeatability, throughput, and safety that can not be achieved with flame brazing systems or hand held induction systems. The Radyne BrazePress™ induction brazing... | |
| Radyne Fluid and Fuel Tube Brazing Systems deliver unmatched quality, repeatability, throughput, and safety that can’t be achieved with flame or hand induction systems. Radyne Brazing Systems feature low cost... | |
| Radyne’s Carousel Feed Brazing Systems offer a modular rotating fixture solution that can be easily adapted to fit your parts. Encompassing radiator assemblies, manifolds, valve and tube brazements, or other... | |
| Radyne’s innovative new Voyager HHT™ portable hand-held induction heating system is designed for use in tight spaces. For brazing, soldering, heating, drying, coating and heat shrink, the Voyager HHT™ moves... | |
| The Thermatool™ CFI High Frequency Welder is the most reliable Solid State tube and pipe welder on the market. With over a thousand CFI High Frequency Welder installed worldwide at... | |
| ThermaView™ software is Thermatool’s most powerful diagnostics software for real-time graphical display of welder operating conditions. In the event of a fault, ThermaView software diagnostics help operators and engineers determine... | |
| With power ranging from 1200 – 1800 kW, Thermatool™ High Power High Frequency Welders are capable of welding from 200 – 400 kHz with fixed or variable frequency. These units... |