Inductotherm Group Datasheets for Industrial Heaters
This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more
| Product Name | Notes |
|---|---|
| InductoVise™ Adjustable Induction Heating System Radyne’s patented InductoVise™ adjustable induction heating system combines the speed, quality, precision and repeatability of induction heating with the flexibility to easily accommodate a large... | |
| Mill Roll Hardening Systems are becoming increasingly popular with the expanding development of cold mills which subject the rolls to high stresses. These systems are used to obtain rolls with... | |
| Paint and Coating Drying Systems require low maintenance, do not require frequent cleaning and have no expensive lamps to replace. Of particular interest are the Chrome Free and RoHS Compliant... | |
| Banyard in-line induction Aluminium Tube Annealing systems are extremely compact, occupying a relatively small footprint over a minimal line length. They are designed to anneal, induction heat and water quench... | |
| Banyard Vertical Steel Induction (VSI) systems have been designed for the precise vertical induction heating of solid or pierced billets and tubes. These systems heat billet diameters from 150mm to... | |
| Boost Heating Systems are perfectly adapted for rapid changes of steel temperature during the thermal cycling in annealing furnaces. Induction heating equipment can also be used for preheating the strip... | |
| CamPro™ Induction Heating Systems utilize patented SHarP-C™ (Sstationary Hardening Pprocess for Camshafts) hardening technology, which eliminates workpiece rotation during the induction heat treating process. There... | |
| CrankPro® Induction Heating Systems utilize patented SHarP-C™ (Sstationary Hardening Pprocess for Crankshafts) hardening technology, which eliminates workpiece rotation during the induction heat treating process. This... | |
| Designed to automate the induction seam annealing process, SmartAnneal™ software provides precise temperature control and a simple operator interface. With SmartAnneal software, API® pipe producers can build a product... | |
| Dry charge materials are crucial for worker and equipment safety, and Drying and Preheating Systems can significantly increase productivity in melting operations. We manufacture a variety of Drying and Preheating... | |
| FlexScan® induction scanners break new ground by delivering the most affordable scanner in the marketplace. Initially designed for heat-treating processes for both in-place or scan, the Radyne FlexScan® Induction scanner... | |
| Induction bar heating systems for forging allow modern day forge shops to quickly heat up continuous bar media ensuring uniform temperature and unmatched efficiency. The Inductoforge® Modular Bar Heating... | |
| Induction billet heating systems for forging allow modern day forge shops to quickly heat up material ensuring uniform temperature and unmatched efficiency. The Inductoforge® modular billet heating system is... | |
| Inductoheat® Induction bar-end heating equipment is available for many sizes and shapes of parts. Multiple bar ends can be heated using differing types of induction coils. The powerful combination... | |
| Inductotherm Group’s development of phase synchronized multi-zone power modules has made accurate static taper heating possible. A static taper heating coil is divided into a number of independently controlled zones,... | |
| Inductotherm has developed and patented a new type of Edge Heating System─UNIEDGE®─which uses an inductor that automatically adjusts to a change of strip dimensions without any movement. Edge... | |
| Inductotherm has pioneered reliable heating systems for high-frequency galvannealing. High-frequency tests have shown that rapid heating, controlled holding and rapid cooling of the strip enhance the development of the required... | |
| Inductotherm high-power density induction systems provide mill operators with the most efficient and cost-effective technology for bringing bars, blooms and billets to optimum temperature prior to a forming, rolling or... | |
| Inductotherm high-power density induction systems provide mill operators with the most efficient and cost-effective technology for bringing even the largest slabs to the optimal temperatures required for rolling. Slab Heating... | |
| Inductotherm Weld Annealing Systems are designed to relieve the mechanical stresses in the strip after welding to prevent breakages due to work hardening of the weld for special high strength... | |
| iROSS™ Fluxmanager® Pipe End Heating Units are designed for heating a variety of tubular products. These systems utilize patented Fluxmanager® induction heat treatment technology that yields superior temperature uniformity compared... | |
| IROSS™ Fluxmanager® Pipe-End Heating Units are designed for heating a variety of tubular products. These systems utilize patented Fluxmanager® induction heat treatment technology that yields superior temperature uniformity compared to... | |
| IROSS™ Line Frequency Systems contain flux concentrators that utilize patented technology for yielding superior temperature uniformity. These units are used in a wide variety of industries, including: Automotive, Off-Road, Construction... | |
| Modern tinning lines use high-frequency STATITRON® inverters for this application. The main advantages of these inverters in comparison with the old vacuum tube generator are: better electrical efficiency, safer... | |
| Process spring wire at high speeds: the Radyne Spring Wire Line is the world’s fastest Induction Tempering Spring Wire System, setting the industry standard for speed. Radyne high speed Spring... | |
| Radyne and the Inductotherm Group leverages over 60 years of experience in heat treating processes, for hardening, tempering, and annealing, induction systems integration and machine design to support heat treaters... | |
| Radyne Field Joint Heating and Merlin™ Coating Systems deliver the most efficient means of heating and coating field joints by carrying out both operations simultaneously. This is a major benefit... | |
| Radyne Offshore Clam Coils are designed for use in offshore pipe laying applications and utilized for a number of pipe heat treatment tasks. The coil is manufactured in a non-conductive... | |
| Radyne’s Bright Annealing Tube Line fits directly inline with today’s high-speed drawing and rolling lines, making them the preferred choice for lean, agile manufacturing. Utilizing a modular and expandable design,... | |
| Radyne’s Conveyor Hardening Line is a conveyor belt module designed to heat treat 3500 lb. per hour. This system can run up to 450 kW of power output, feeding a... | |
| Radyne’s Fastener Heat Treating equipment delivers uniformity, consistency and increased controllability that results in superior quality fasteners. This complete system is adjustable for a wide range of fastener/bolt lengths and... | |
| Radyne’s innovative new Voyager HHT™ portable hand-held induction heating system is designed for use in tight spaces. For brazing, soldering, heating, drying, coating and heat shrink, the Voyager HHT™ moves... | |
| Rail Hardening systems utilize induction heating to effectively harden rails. These systems include pre-programmed ramping of power to homogenize the temperature over the length of the rail, and retractable inductor... | |
| The Banyard Booster has established itself as a low cost, highly compact, induction boost taper heater for use with either gas or induction pre-heaters. Using a servo-controlled billet positioning system... | |
| The Inductoheat® ACR Copper Tube Annealing system is a complete line solution designed for ease of use, efficient operation and high-speed production. This high-speed annealing system can process up... | |
| The Inductoscan® Induction Induction Heat Treating Scanning System is a unique induction heat treating solution. It accommodates a wide range of power supplies, multiple spindle configurations and a wide array... | |
| The Inductoscan® VSM95 Induction Heat Treating Scanning System is ruggedly designed for high-volume scan hardening of most cylindrical parts up to 400 lbs. and as long as 80 in. | |
| The Inductoscan® XL Modular Heat Treating Scanning System is a heavy-duty induction heating system designed for the most demanding parts. This system is built to accommodate the material handling... | |
| The Radyne Line Pipe Heating Systems facilitate pre-heating (prior to FBE coating) and induction drying of API grade line pipe and high quality water pipe. The system supports many standard... | |
| The ScanMaster® induction scanner is a high performance induction scanning system able to accommodate heat treating for a wide variety of part weights and lengths. Ideal for mid-to-high volume and/or... | |
| The Statiscan® II Induction Heat Treating Scanning System is a unitized vertical hardening system with two standard scanning spindles. This platform is designed for medium duty heat treating and... | |
| The Statiscan® IV Induction Heat Treating Scanning System is a unitized vertical hardening system with four standard scanning spindles. This flexible platform is designed for medium duty heat treating... | |
| The Thermatool™ Mpower™ is a compact, rugged Solid State HF Generator and power supply for heating applications. With its small footprint, the Mpower™ power supply conserves floor space while ensuring... | |
| Thermatool™ Full Body Annealers support both in-line and off-line solid-state induction heating of many different varieties of tube, pipe, and bar. Precise induction heating, like that provided by Thermatool™ Full... | |
| Thermatool™ in-line Seam Annealing / Normalizing equipment is designed to effectively Post Weld Heat Treat (PWHT) HF welded tube and pipe across a wide range of product diameters and wall... | |
| Thermatool™ Quench and Temper lines can process 2, 5, 10, 15, 20 or 30 tons per hour for Austenitizing, Quench and Temper utilizing induction, gas, or electric furnaces coupled with... | |
| Thermatool™ SeamScan™ software precisely positions Thermatool™ Seam Annealer inductors over the weld seam for applications requiring Post Weld Heat Treat with automatic seam-tracking. Available for single or multiple inductor setups,... | |
| To address the needs of field-based pipe jointing and coating operations within the oil and gas sector, Radyne Containerized Offshore Pipe Heaters are a range of portable containerized mobile induction... |