Inductotherm Group Datasheets for Foundry Equipment and Supplies
Foundry equipment and foundry supplies used in die casting, investment casting and other metal casting operations.
Foundry Equipment and Supplies: Learn more
| Product Name | Notes |
|---|---|
| Channel Coating Pots provide good inductor refractory life making them ideal for galvanized, galvannealed and Galfan® coatings. They are also used for aluminum zinc and other aluminum alloy coatings. | |
| Temporary Holding Pots are designed to quickly and easily facilitate pumping of the molten metal out of the main pot and keep it molten so that it can then be... | |
| Coreless Coating Pots are available for all coating applications. They are recommended for multiple alloy coatings, particularly when producing aluminum zinc and other aluminum alloy coatings, as they eliminate the... | |
| Pre-Melting Pots are available in both channel and coreless versions. These may be used for alloying including Alu-Zinc alloys. Pre-Melting Pots help to minimize the dross that can otherwise build-up... |