Inductotherm Group Datasheets for Shearing Machines (sheet metal)
Shearing machines (sheet metal) use a shearing or scissor-like action to cut metal into sheets or strips.
Shearing Machines (sheet metal): Learn more
| Product Name | Notes |
|---|---|
| Alpha™ Mach I Flying Shears have a robust design that maintains alignment under the most severe loads. It is completely enclosed for maximum safety and hygienic operation. Each unit can... | |
| Alpha™ Mach II Flying Shears: 1/2 inch (12.7 mm) to 3 inches (76.2 mm) OD with a max wall of 0.160 inches (4 mm) Alpha™ High Speed Flying Shears... | |
| Alpha™ Mach III Flying Shears: 1 inch (25.4 mm) to 5 inch (127 mm) OD with a max wall of 0.250 inches (6.35 mm) Special Alpha™ High Speed Flying... | |
| Available for all Alpha™ Flying Shears, the Alpha™ Flying Shear Controller Upgrade improves reliability and provides a simple, user friendly process for real-time control. Change part-length on the fly, reduce... | |
| The Alpha™ Rack and Pinion Accelerator upgrade is the ideal solution for tube and pipe producers seeking improved operational performance. Designed to significantly improve repeatability of cut length tolerance, the... |