Inductotherm Group Datasheets for Sawing Machinery
Sawing machines and cut-off machines are used to cut raw materials to specified lengths or sizes.
Sawing Machinery: Learn more
| Product Name | Notes |
|---|---|
| For fast single-blade friction cuts up to 6.625 inch (168 mm) diameter, the FS170 friction saw performs. This flying saw tracks tube and pipe speed during production and, using a... | |
| For precision milled cuts on product up to 6.625 inch (170 mm) diameter, the Alpha™ CS2-170™ two bladed cold saw performs at speeds up to 265 feet per minute (80... | |
| The Foundry Saw, which is part of the Savage Saw product line, is Thermatool’s solution for the foundry shop where automation and safety are the top priorities. For the breakdown... | |
| The Guillotine Saw, which is part of the Savage Saw product line, is Thermatool’s solution for companies looking to cut specialty alloys, hardened steel bars or shapes in a high... | |
| The Lab Saw (or Metallurgical Saw), which is part of the Savage Saw product line, is Thermatool’s solution for companies looking to cut lab samples within a production environment, or... | |
| The Plate Bridge and Plate Gantry Saws, which is part of the Savage Saw product line, is Thermatool’s solution for companies looking to cut stainless steel or other specialty alloys... | |
| The Rotator Saw, which is part of the Savage Saw product line, is Thermatool’s solution designed to cut ESR and VAR electrodes with speed, safety, and straightness of cut as... | |
| The Super Saw, which is part of the Savage Saw product line, is Thermatool’s solution for companies looking to cut nickel based alloys, tool steel, stainless steel and titanium bars... |