Eagle Eye Power Solutions, LLC Cambia C3MK Modular Shelf with Controller

Description
Up to 192KW -48V DC Output The Cambia C3MK is a 19” modular, configurable high efficiency 1U 48VDC power system with up to three 96% efficient rectifiers (maximum 167A). With the addition of the 1U Cambia 4MK, the system has the flexibility to be configured up to 3,500A. The system can be equipped with individual or single AC feeds. These systems have been used by solar integrators to support high powered off-grid applications. There are also a wide range of applications including central office, headend, backhaul, DAS and wireless base stations. Benefits Hot pluggable n+1 redundancy Controlled, measured and reported by RS232, TCP/IP Modular design for accommodating high power applications 19 & 23 inch rack mount type
Datasheet
Description
Up to 192KW -48V DC Output The Cambia C3MK is a 19” modular, configurable high efficiency 1U 48VDC power system with up to three 96% efficient rectifiers (maximum 167A). With the addition of the 1U Cambia 4MK, the system has the flexibility to be configured up to 3,500A. The system can be equipped with individual or single AC feeds. These systems have been used by solar integrators to support high powered off-grid applications. There are also a wide range of applications including central office, headend, backhaul, DAS and wireless base stations. Benefits Hot pluggable n+1 redundancy Controlled, measured and reported by RS232, TCP/IP Modular design for accommodating high power applications 19 & 23 inch rack mount type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cambia C3MK Modular Shelf with Controller -  - Eagle Eye Power Solutions, LLC
Milwaukee, WI, United States
Cambia C3MK Modular Shelf with Controller
Cambia C3MK Modular Shelf with Controller
Up to 192KW -48V DC Output The Cambia C3MK is a 19” modular, configurable high efficiency 1U 48VDC power system with up to three 96% efficient rectifiers (maximum 167A). With the addition of the 1U Cambia 4MK, the system has the flexibility to be configured up to 3,500A. The system can be equipped with individual or single AC feeds. These systems have been used by solar integrators to support high powered off-grid applications. There are also a wide range of applications including central office, headend, backhaul, DAS and wireless base stations. Benefits Hot pluggable n+1 redundancy Controlled, measured and reported by RS232, TCP/IP Modular design for accommodating high power applications 19 & 23 inch rack mount type

Up to 192KW -48V DC Output

The Cambia C3MK is a 19” modular, configurable high efficiency 1U 48VDC power system with up to three 96% efficient rectifiers (maximum 167A). With the addition of the 1U Cambia 4MK, the system has the flexibility to be configured up to 3,500A. The system can be equipped with individual or single AC feeds. These systems have been used by solar integrators to support high powered off-grid applications. There are also a wide range of applications including central office, headend, backhaul, DAS and wireless base stations.

Benefits

  • Hot pluggable
  • n+1 redundancy
  • Controlled, measured and reported by RS232, TCP/IP
  • Modular design for accommodating high power applications
  • 19 & 23 inch rack mount type
Supplier's Site Datasheet

Technical Specifications

  Eagle Eye Power Solutions, LLC
Product Category Power Supplies
Product Name Cambia C3MK Modular Shelf with Controller
Type DC Power System
Form Factor Rack Mount
Applications Telecom, Network, Broadband, Utilities
Operating Temperature -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6850-ea-pu-12000-80-6u-60000w-32069 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 80 amps
View Details