Eagle Eye Power Solutions, LLC Integra Rectifier Shelf & Control Module

Description
Up to 22KW 27V DC Output The Integra is a 19-inch wide, 4RU, intelligently-contro lled +27 VDC output rectifier shelf. The control module interfaces with up to (8) hot-swappable NDRM-2100F 100A rectifier modules. An optional expansion shelf can be added to provide 4 additional rectifiers. This unique system has a voltage and current display above each module. The rectifier modules are hot swappable, actively current-share with other NRDM-2100F modules, and support redundancy. The basic shelf supports external battery back-up and provides a single 100A rated battery breaker with battery low voltage disconnect (LVD) protection. Benefits Hot pluggable n+1 redundancy Modular design for high power applications 19 inch rack mount type Low voltage disconnect for the battery protection (LVD)
Datasheet
Description
Up to 22KW 27V DC Output The Integra is a 19-inch wide, 4RU, intelligently-contro lled +27 VDC output rectifier shelf. The control module interfaces with up to (8) hot-swappable NDRM-2100F 100A rectifier modules. An optional expansion shelf can be added to provide 4 additional rectifiers. This unique system has a voltage and current display above each module. The rectifier modules are hot swappable, actively current-share with other NRDM-2100F modules, and support redundancy. The basic shelf supports external battery back-up and provides a single 100A rated battery breaker with battery low voltage disconnect (LVD) protection. Benefits Hot pluggable n+1 redundancy Modular design for high power applications 19 inch rack mount type Low voltage disconnect for the battery protection (LVD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integra Rectifier Shelf & Control Module -  - Eagle Eye Power Solutions, LLC
Milwaukee, WI, United States
Integra Rectifier Shelf & Control Module
Integra Rectifier Shelf & Control Module
Up to 22KW 27V DC Output The Integra is a 19-inch wide, 4RU, intelligently-contro lled +27 VDC output rectifier shelf. The control module interfaces with up to (8) hot-swappable NDRM-2100F 100A rectifier modules. An optional expansion shelf can be added to provide 4 additional rectifiers. This unique system has a voltage and current display above each module. The rectifier modules are hot swappable, actively current-share with other NRDM-2100F modules, and support redundancy. The basic shelf supports external battery back-up and provides a single 100A rated battery breaker with battery low voltage disconnect (LVD) protection. Benefits Hot pluggable n+1 redundancy Modular design for high power applications 19 inch rack mount type Low voltage disconnect for the battery protection (LVD)

Up to 22KW 27V DC Output

The Integra is a 19-inch wide, 4RU, intelligently-controlled +27 VDC output rectifier shelf. The control module interfaces with up to (8) hot-swappable NDRM-2100F 100A rectifier modules. An optional expansion shelf can be added to provide 4 additional rectifiers.

This unique system has a voltage and current display above each module. The rectifier modules are hot swappable, actively current-share with other NRDM-2100F modules, and support redundancy. The basic shelf supports external battery back-up and provides a single 100A rated battery breaker with battery low voltage disconnect (LVD) protection.

Benefits

  • Hot pluggable
  • n+1 redundancy
  • Modular design for high power applications
  • 19 inch rack mount type
  • Low voltage disconnect for the battery protection (LVD)
Supplier's Site Datasheet

Technical Specifications

  Eagle Eye Power Solutions, LLC
Product Category Power Supplies
Product Name Integra Rectifier Shelf & Control Module
Type Rectifier
Form Factor Rack Mount
Applications Telecom, Network, Broadband, Utilities
Operating Temperature -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6848-ea-pu-11000-160-6u-60000w-32067 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 160 amps
View Details
Modular Redundant Systems, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details