Vicor Corporation CONVERTER MOD DC/DC 15V 250W Isolated 1 43V 110V 15V - - * 250W * * V72B15C250BL

Description
CONVERTER MOD DC/DC 15V 250W Isolated 1 43V 110V 15V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 15V 250W Isolated 1 43V 110V 15V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 15V 250W Isolated 1 43V 110V 15V - - * 250W * * - V72B15C250BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 15V 250W Isolated 1 43V 110V 15V - - * 250W * *
V72B15C250BL
CONVERTER MOD DC/DC 15V 250W Isolated 1 43V 110V 15V - - * 250W * * V72B15C250BL
CONVERTER MOD DC/DC 15V 250W Isolated 1 43V 110V 15V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 15V 250W Isolated 1 43V 110V 15V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V72B15C250BL
1279056-V72B15C250BL
Power Supplies Board Mount DCDC Converters - V72B15C250BL 1279056-V72B15C250BL
Manufacturer: Vicor Corporation Win Source Part Number: 1279056-V72B15C250BL Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 15V Efficiency: 86.3% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: 9-DIP Module Current - Output (Maximum): 16.67A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: V72B15C250 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 250W Voltage - Input (Minimum): 43V Voltage - Input (Maximum): 110V Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1279056-V72B15C250BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 15V
Efficiency: 86.3%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: 9-DIP Module
Current - Output (Maximum): 16.67A
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: V72B15C250
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 250W
Voltage - Input (Minimum): 43V
Voltage - Input (Maximum): 110V
Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)

Buy Now
DC DC Converters - 1102-1439-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-1439-ND
DC DC Converters 1102-1439-ND
Isolated Module DC DC Converter 1 Output 15V 16.67A 43V - 110V Input

Isolated Module DC DC Converter 1 Output 15V 16.67A 43V - 110V Input

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey
Product Category Power Supplies Power Supplies Power Supplies
Product Number V72B15C250BL 1279056-V72B15C250BL 1102-1439-ND
Product Name CONVERTER MOD DC/DC 15V 250W Isolated 1 43V 110V 15V - - * 250W * * Power Supplies Board Mount DCDC Converters - V72B15C250BL DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details