Vicor Corporation VI-RAM RIPPLE ATTENUATOR MODULE Output Attenuator Vicor VI-200 VI-J00 FlatPACs ComPACS MegaMods VI-RAM-C1

Description
VI-RAM RIPPLE ATTENUATOR MODULE Output Attenuator Vicor VI-200 VI-J00 FlatPACs ComPACS MegaMods
Request a Quote
Description
VI-RAM RIPPLE ATTENUATOR MODULE Output Attenuator Vicor VI-200 VI-J00 FlatPACs ComPACS MegaMods
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VI-RAM RIPPLE ATTENUATOR MODULE Output Attenuator Vicor VI-200 VI-J00 FlatPACs ComPACS MegaMods - VI-RAM-C1 - ASAP Semiconductor LLC
Anaheim, CA, United States
VI-RAM RIPPLE ATTENUATOR MODULE Output Attenuator Vicor VI-200 VI-J00 FlatPACs ComPACS MegaMods
VI-RAM-C1
VI-RAM RIPPLE ATTENUATOR MODULE Output Attenuator Vicor VI-200 VI-J00 FlatPACs ComPACS MegaMods VI-RAM-C1
VI-RAM RIPPLE ATTENUATOR MODULE Output Attenuator Vicor VI-200 VI-J00 FlatPACs ComPACS MegaMods

VI-RAM RIPPLE ATTENUATOR MODULE Output Attenuator Vicor VI-200 VI-J00 FlatPACs ComPACS MegaMods

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount Accessories - VI-RAM-C1
1279331-VI-RAM-C1
Power Supplies Board Mount Accessories - VI-RAM-C1 1279331-VI-RAM-C1
Manufacturer: Vicor Corporation Win Source Part Number: 1279331-VI-RAM-C1 Accessory Type: Output Ripple Attenuator For Use With/Related Products: VICOR VI-200, VI-J00, FlatPACs, ComPACS, MegaMods Categories: Power Supplies - Board Mount Manufacturer Homepage: www.vicorpower.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Vicor Corporation
Win Source Part Number: 1279331-VI-RAM-C1
Accessory Type: Output Ripple Attenuator
For Use With/Related Products: VICOR VI-200, VI-J00, FlatPACs, ComPACS, MegaMods
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.vicorpower.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number VI-RAM-C1 1279331-VI-RAM-C1
Product Name VI-RAM RIPPLE ATTENUATOR MODULE Output Attenuator Vicor VI-200 VI-J00 FlatPACs ComPACS MegaMods Power Supplies Board Mount Accessories - VI-RAM-C1
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 303L-50kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details