Vicor Corporation VI-RAM RIPPLE ATTENUATOR MODULE Output Attenuator Vicor VI-200 VI-J00 FlatPACs ComPACS MegaMods VI-RAM-C2

Description
VI-RAM RIPPLE ATTENUATOR MODULE Output Attenuator Vicor VI-200 VI-J00 FlatPACs ComPACS MegaMods
Request a Quote
Description
VI-RAM RIPPLE ATTENUATOR MODULE Output Attenuator Vicor VI-200 VI-J00 FlatPACs ComPACS MegaMods
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VI-RAM RIPPLE ATTENUATOR MODULE Output Attenuator Vicor VI-200 VI-J00 FlatPACs ComPACS MegaMods - VI-RAM-C2 - ASAP Semiconductor LLC
Anaheim, CA, United States
VI-RAM RIPPLE ATTENUATOR MODULE Output Attenuator Vicor VI-200 VI-J00 FlatPACs ComPACS MegaMods
VI-RAM-C2
VI-RAM RIPPLE ATTENUATOR MODULE Output Attenuator Vicor VI-200 VI-J00 FlatPACs ComPACS MegaMods VI-RAM-C2
VI-RAM RIPPLE ATTENUATOR MODULE Output Attenuator Vicor VI-200 VI-J00 FlatPACs ComPACS MegaMods

VI-RAM RIPPLE ATTENUATOR MODULE Output Attenuator Vicor VI-200 VI-J00 FlatPACs ComPACS MegaMods

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount Accessories - VI-RAM-C2
1279332-VI-RAM-C2
Power Supplies Board Mount Accessories - VI-RAM-C2 1279332-VI-RAM-C2
Manufacturer: Vicor Corporation Win Source Part Number: 1279332-VI-RAM-C2 Accessory Type: Output Ripple Attenuator For Use With/Related Products: VICOR VI-200, VI-J00, FlatPACs, ComPACS, MegaMods Categories: Power Supplies - Board Mount Manufacturer Homepage: www.vicorpower.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Vicor Corporation
Win Source Part Number: 1279332-VI-RAM-C2
Accessory Type: Output Ripple Attenuator
For Use With/Related Products: VICOR VI-200, VI-J00, FlatPACs, ComPACS, MegaMods
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.vicorpower.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number VI-RAM-C2 1279332-VI-RAM-C2
Product Name VI-RAM RIPPLE ATTENUATOR MODULE Output Attenuator Vicor VI-200 VI-J00 FlatPACs ComPACS MegaMods Power Supplies Board Mount Accessories - VI-RAM-C2
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details