ASAP Semiconductor LLC Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| CONVERTER MOD DC/DC 12V 400W Isolated 1 180V 375V 12V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 12V 400W Isolated 1 180V 375V 12V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 12V 500W Isolated 1 180V 375V 12V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 12V 500W Isolated 1 180V 375V 12V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 15V 400W Isolated 1 180V 375V 15V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 15V 400W Isolated 1 180V 375V 15V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 15V 500W Isolated 1 180V 375V 15V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 15V 500W Isolated 1 180V 375V 15V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 24V 400W Isolated 1 180V 375V 24V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 24V 400W Isolated 1 180V 375V 24V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 24V 500W Isolated 1 180V 375V 24V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 24V 500W Isolated 1 180V 375V 24V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 28V 400W Isolated 1 180V 375V 28V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 28V 400W Isolated 1 180V 375V 28V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 28V 500W Isolated 1 180V 375V 28V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 28V 500W Isolated 1 180V 375V 28V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 5V 50W Isolated 1 9V 36V 5V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 5V 50W Isolated 1 9V 36V 5V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm... | |
| MODULE DC DC CONV 500W Isolated 1 180V 375V 15V - - 33.3A 500W 3kV (3000V) With Remote On/Off and UVLO Through Hole Module 4.60"" L x 2.20"" W x... |
| << Prev | Next >> |