Malema Sensors Series Fixed Set Point Flow Switches M-701 Series

Description
The M-701 offers low cost flow monitoring with a variety of switch actuation points and low pressure drop. M-701 is designed for ease of maintanance, as the bonnet and shuttle can be removed, leaving the housing and pipe work connections intact. All wetted parts are polypropylene or stainless steel, making this switch ideal for a wide range of chemical and temperature requirements. Features: Low Cost Model Universal Mounting Convenient Maintenance
Datasheet
Description
The M-701 offers low cost flow monitoring with a variety of switch actuation points and low pressure drop. M-701 is designed for ease of maintanance, as the bonnet and shuttle can be removed, leaving the housing and pipe work connections intact. All wetted parts are polypropylene or stainless steel, making this switch ideal for a wide range of chemical and temperature requirements. Features: Low Cost Model Universal Mounting Convenient Maintenance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series Fixed Set Point Flow Switches - M-701 Series - Malema Sensors
Boca Raton, FL, USA
Series Fixed Set Point Flow Switches
M-701 Series
Series Fixed Set Point Flow Switches M-701 Series
The M-701 offers low cost flow monitoring with a variety of switch actuation points and low pressure drop. M-701 is designed for ease of maintanance, as the bonnet and shuttle can be removed, leaving the housing and pipe work connections intact. All wetted parts are polypropylene or stainless steel, making this switch ideal for a wide range of chemical and temperature requirements. Features: Low Cost Model Universal Mounting Convenient Maintenance

The M-701 offers low cost flow monitoring with a variety of switch actuation points and low pressure drop. M-701 is designed for ease of maintanance, as the bonnet and shuttle can be removed, leaving the housing and pipe work connections intact. All wetted parts are polypropylene or stainless steel, making this switch ideal for a wide range of chemical and temperature requirements.

Features:

  • Low Cost Model
  • Universal Mounting
  • Convenient Maintenance
Supplier's Site Datasheet

Technical Specifications

  Malema Sensors
Product Category Flow Meters
Product Number M-701 Series
Product Name Series Fixed Set Point Flow Switches
Meter Technology Piston
Operating Temperature 60 to 212 F (16 to 100 C)
Pipe Diameter 0.75 inch (19.05 mm)
Mounting In-line
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247032 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 3.00 inch (76.2 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Sensors - 1752140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Gas Volumetric Flow Rate 0.0 to 35.31 SCFM (0.0 to 60.02 m³/hr)
View Details
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-30AB71-000 - Aratas America LLC
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 7.92 GPM (0.0 to 30 L/min)
View Details
FLATREG MFC - 40M0401CJ5811 311000 - IMI Life Science
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details