Pelonis Technologies, Inc. 5 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater OH(W)-1030M-128S(D)

Description
PTC has a unique heat property that allows the PTC heat output to be regulated by the airflow applied. The higher the airflow, the higher the heat output and power (wattage). Therefore, depending on the end design, if the ambient temperature is high, the PTC output power will decrease; if the airflow is high with low ambient temperature, then the PTC output power will increase.
Request a Quote
Description
PTC has a unique heat property that allows the PTC heat output to be regulated by the airflow applied. The higher the airflow, the higher the heat output and power (wattage). Therefore, depending on the end design, if the ambient temperature is high, the PTC output power will decrease; if the airflow is high with low ambient temperature, then the PTC output power will increase.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1030M-128S(D) - Pelonis Technologies, Inc.
Exton, PA, USA
5 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater
OH(W)-1030M-128S(D)
5 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater OH(W)-1030M-128S(D)
PTC has a unique heat property that allows the PTC heat output to be regulated by the airflow applied. The higher the airflow, the higher the heat output and power (wattage). Therefore, depending on the end design, if the ambient temperature is high, the PTC output power will decrease; if the airflow is high with low ambient temperature, then the PTC output power will increase.

PTC has a unique heat property that allows the PTC heat output to be regulated by the airflow applied. The higher the airflow, the higher the heat output and power (wattage). Therefore, depending on the end design, if the ambient temperature is high, the PTC output power will decrease; if the airflow is high with low ambient temperature, then the PTC output power will increase.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number OH(W)-1030M-128S(D)
Product Name 5 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater
Heater Type Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Fin PTC Heating Elements - F125881520220 - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 2.40 kW (8.19 MBH)
AC Voltage Required 220 volts
View Details
13 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2XXXM-358S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
16 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1120S(B/N)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
8 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1050B(M)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details