CertainTeed Corporation Duct Board Ultra*Duct™

Description
Composed of resin-bonded glass fibers with a reinforced foil laminate air barrier/vapor retarder facing applied to the outside surface and a textile fiber glass non-woven mat bonding to the air stream surface. ToughGard and Ultra*Duct Black perform at air velocities of up to 5,000 fpm (25.4 m/s). Both also perform at maximum internal pressures of ± 2" (51 mm) water gauge, and 250°F (121°C). Duct board products regularly meet the requirements of the following current specifications, standards and codes: Material Specifications UL181 for Factory Made Air Ducts and Air Connectors, Class 1 Rigid. Closure systems must meet the requirements of UL 181A. Fire Safety Standards NFPA 90A, NFPA 90B Building Code ICC GREENGUARD® Children & Schools
Description
Composed of resin-bonded glass fibers with a reinforced foil laminate air barrier/vapor retarder facing applied to the outside surface and a textile fiber glass non-woven mat bonding to the air stream surface. ToughGard and Ultra*Duct Black perform at air velocities of up to 5,000 fpm (25.4 m/s). Both also perform at maximum internal pressures of ± 2" (51 mm) water gauge, and 250°F (121°C). Duct board products regularly meet the requirements of the following current specifications, standards and codes: Material Specifications UL181 for Factory Made Air Ducts and Air Connectors, Class 1 Rigid. Closure systems must meet the requirements of UL 181A. Fire Safety Standards NFPA 90A, NFPA 90B Building Code ICC GREENGUARD® Children & Schools

Suppliers

Company
Product
Description
Supplier Links
Duct Board - Ultra*Duct™ - CertainTeed Corporation
Valley Forge, PA, USA
Duct Board
Ultra*Duct™
Duct Board Ultra*Duct™
Composed of resin-bonded glass fibers with a reinforced foil laminate air barrier/vapor retarder facing applied to the outside surface and a textile fiber glass non-woven mat bonding to the air stream surface. ToughGard and Ultra*Duct Black perform at air velocities of up to 5,000 fpm (25.4 m/s). Both also perform at maximum internal pressures of ± 2" (51 mm) water gauge, and 250°F (121°C). Duct board products regularly meet the requirements of the following current specifications, standards and codes: Material Specifications UL181 for Factory Made Air Ducts and Air Connectors, Class 1 Rigid. Closure systems must meet the requirements of UL 181A. Fire Safety Standards NFPA 90A, NFPA 90B Building Code ICC GREENGUARD® Children & Schools

Composed of resin-bonded glass fibers with a reinforced foil laminate air barrier/vapor retarder facing applied to the outside surface and a textile fiber glass non-woven mat bonding to the air stream surface.

ToughGard and Ultra*Duct Black perform at air velocities of up to 5,000 fpm (25.4 m/s). Both also perform at maximum internal pressures of ± 2" (51 mm) water gauge, and 250°F (121°C).
Duct board products regularly meet the requirements of the following current specifications, standards and codes:

  • Material Specifications UL181 for Factory Made Air Ducts and Air Connectors, Class 1 Rigid. Closure systems must meet the requirements of UL 181A.
  • Fire Safety Standards NFPA 90A, NFPA 90B
  • Building Code ICC
  • GREENGUARD® Children & Schools
Supplier's Site

Technical Specifications

  CertainTeed Corporation
Product Category HVAC Ductwork
Product Number Ultra*Duct™
Product Name Duct Board
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Ducting - 1259370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flexible Ducting; Pur
Diameter / Width 1.57 inch (40 mm)
View Details
ESAD SMOKE CONTROL DUCT -  - Fläkt Woods Group SA
Fläkt Woods Group SA
Specs
Application Commercial; Residential
Type Sheet Metal
View Details
Standard Size #651 Register Box wo/Tabs or Rails - 6511066 - M&M Manufacturing Co.
Specs
Application Commercial
View Details
 - U-LOK 440 3 - WLC Company, Inc.
WLC Company, Inc.
Specs
Application Industrial
Type Fiberglass Duct Board
Features Coated
View Details