kTB Solutions DC Blocks NDB-10-26500

Description
kTB Solutions supplies DC blocks work upto 67GHz. Our DC blocks are widely used in many applications. Features: Broadband Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar DC Blocks Brochure
Request a Quote
Description
kTB Solutions supplies DC blocks work upto 67GHz. Our DC blocks are widely used in many applications. Features: Broadband Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar DC Blocks Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NDB-10-26500 is a DC block designed for broadband applications from 10 MHz to 26.5 GHz, with SMA or 3.5 mm connectors, 50 Ω impedance, and a maximum insertion loss of 0.8 dB. It supports a VSWR of 1.25 max. from 0.03 to 26.5 GHz, a voltage rating of 50 V max., and an operating temperature range of -55 to +165°C. The inner conductors are gold-plated beryllium copper, and the outer conductors are passivated SUS303 stainless steel, with PTFE or PEI dielectric. The connector mating life is rated for 500 cycles.

Datasheet Summary
Powered by GS/AI

The NDB-10-26500 is a DC block designed for broadband applications from 10 MHz to 26.5 GHz, with SMA or 3.5 mm connectors, 50 Ω impedance, and a maximum insertion loss of 0.8 dB. It supports a VSWR of 1.25 max. from 0.03 to 26.5 GHz, a voltage rating of 50 V max., and an operating temperature range of -55 to +165°C. The inner conductors are gold-plated beryllium copper, and the outer conductors are passivated SUS303 stainless steel, with PTFE or PEI dielectric. The connector mating life is rated for 500 cycles.

Suppliers

Company
Product
Description
Supplier Links
DC Blocks - NDB-10-26500 - kTB Solutions
San Jose, CA, United States
DC Blocks
NDB-10-26500
DC Blocks NDB-10-26500
kTB Solutions supplies DC blocks work upto 67GHz. Our DC blocks are widely used in many applications. Features: Broadband Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar DC Blocks Brochure

kTB Solutions supplies DC blocks work upto 67GHz. Our DC blocks are widely used in many applications.


Features:

  • Broadband
  • Low VSWR

Applications:

  • Telecom
  • Instrumentation
  • Laboratory Test
  • Radar

DC Blocks Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category DC Blocks
Product Number NDB-10-26500
Product Name DC Blocks
Connector Type SMA; 3.5mm; SMA, 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

DC Blocks - NDB-10-40000 - kTB Solutions
Specs
Connector Type 2.92mm
Frequency 0.0100 to 40 GHz
VSWR 1.3 :1
View Details
DC Blocks - NDB-10-67000 - kTB Solutions
Specs
Connector Type 1.85mm; 1.85mm
Frequency 0.0100 to 67 GHz
VSWR 1.5 :1
View Details
DC Blocks - NDB-10-18000 - kTB Solutions
Specs
Connector Type N
Frequency 0.0100 to 18 GHz
VSWR 1.25 :1
View Details
DC Blocks - NDB-10-50000 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency 0.0100 to 50 GHz
VSWR 1.3 :1
View Details