kTB Solutions DC Blocks NDB-10-50000

Description
kTB Solutions supplies DC blocks work upto 67GHz. Our DC blocks are widely used in many applications. Features: Broadband Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar DC Blocks Brochure
Request a Quote Datasheet
Description
kTB Solutions supplies DC blocks work upto 67GHz. Our DC blocks are widely used in many applications. Features: Broadband Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar DC Blocks Brochure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Blocks - NDB-10-50000 - kTB Solutions
San Jose, CA, United States
DC Blocks
NDB-10-50000
DC Blocks NDB-10-50000
kTB Solutions supplies DC blocks work upto 67GHz. Our DC blocks are widely used in many applications. Features: Broadband Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar DC Blocks Brochure

kTB Solutions supplies DC blocks work upto 67GHz. Our DC blocks are widely used in many applications.


Features:

  • Broadband
  • Low VSWR

Applications:

  • Telecom
  • Instrumentation
  • Laboratory Test
  • Radar

DC Blocks Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category DC Blocks
Product Number NDB-10-50000
Product Name DC Blocks
Connector Type 2.4mm; 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

DC Blocks - NDB-10-26500 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; SMA, 3.5mm
Frequency 0.0100 to 26.5 GHz
VSWR 1.3 :1
View Details
DC Blocks - NDB-10-18000 - kTB Solutions
Specs
Connector Type N
Frequency 0.0100 to 18 GHz
VSWR 1.25 :1
View Details
DC Blocks - NDB-10-40000 - kTB Solutions
Specs
Connector Type 2.92mm
Frequency 0.0100 to 40 GHz
VSWR 1.3 :1
View Details
DC Blocks - NDB-10-67000 - kTB Solutions
Specs
Connector Type 1.85mm; 1.85mm
Frequency 0.0100 to 67 GHz
VSWR 1.5 :1
View Details