ZTS Technologies Co., Ltd Type N 0.01-4GHz Only Inner DC Block ZDB4N

Description
ZTS Type N DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz, 12.4GHz, 18GHz. Between series connectors are available upon request. Application Test & Measurement Ground Loop Elimination Signal to Noise Ratio(SNR) Improvement
Datasheet
Description
ZTS Type N DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz, 12.4GHz, 18GHz. Between series connectors are available upon request. Application Test & Measurement Ground Loop Elimination Signal to Noise Ratio(SNR) Improvement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type N 0.01-4GHz Only Inner DC Block - ZDB4N - ZTS Technologies Co., Ltd
Shenzhen, China
Type N 0.01-4GHz Only Inner DC Block
ZDB4N
Type N 0.01-4GHz Only Inner DC Block ZDB4N
ZTS Type N DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz, 12.4GHz, 18GHz. Between series connectors are available upon request. Application Test & Measurement Ground Loop Elimination Signal to Noise Ratio(SNR) Improvement

ZTS Type N DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz, 12.4GHz, 18GHz. Between series connectors are available upon request.

Application
Test & Measurement
Ground Loop Elimination
Signal to Noise Ratio(SNR) Improvement

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category DC Blocks
Product Number ZDB4N
Product Name Type N 0.01-4GHz Only Inner DC Block
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Inner DC Block, 50 MHz to 18 GHz, N-Female to N-Male Connectors - BLK-18W-N+ - Mini-Circuits
Specs
Connector Type Type N
Impedance 50-Ohm
Frequency 0.0500 to 18 GHz
View Details
DC Blocks - NDB-10-50000 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency 0.0100 to 50 GHz
VSWR 1.3 :1
View Details
Inner DC Block From 10 MHz to 18 GHz With SMA Connectors - SD3244A - Fairview Microwave Inc.
Specs
Impedance 50-Ohm
Frequency 0.0100 to 18 GHz
VSWR 1.35 :1
View Details