A very high-purity porous magnesia ceramic of typical composition 99.45% MgO and 0.25% CaO. Other components are 0.19% SiO2, and 0.07% Fe2O3 with less than 0.05% Al2O3 and 0.001% B+Cd.
| Morgan Advanced Materials | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | Luminex 993 |
| Product Name | Magnesia Ceramic |
| Material Type | MgO / Magnesite |
| Performance Features | Porous material |
| Max Use Temperature | 1200 C (2192 F) |
| Thermal Conductivity | 8 to 32 W/m-K (4.62 to 18.49 BTU-ft/hr-ft²-F) |