Single & Dual Outputs
4:1 Input Range
Industry Standard Pinout
| Total Power International, Inc. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | MIW2300 Series |
| Product Name | 2 to 3 Watt Ultra-Miniature DC/DC Converter |
| Package Type | DIP |
| Output Voltage Type | Adjustable / Variable |
| Output Voltage | 5 to 15 volts |
| Input Voltage | 9 to 75 volts |