Lingto Electronic Limited Datasheets for Analog-to-Digital Converter (ADC) Chips
Analog-to-digital converter (ADC) chips transform information from analog to digital form.
Analog-to-Digital Converter (ADC) Chips: Learn more
| Product Name | Notes |
|---|---|
| 10-BIT 300KSPS ADCS WITH FIFO | |
| 10-BIT, MULTICHANNEL ADC/DAC | |
| 10-BIT, TRUE-DIFFERENTIAL ADC | |
| 12-CHANNEL SERIAL 8-BIT ADC | |
| 14-BIT PARALLEL ADC | |
| 14-BIT, 2-WIRE SERIAL ADC | |
| 2.7V - 5V LOW,POWER 4 CHANNEL 2 | |
| 300KSPS ADCS WITH FIFO | |
| 4 CHANNEL, SERIAL 14-BIT ADCS | |
| 4-CH INTEGRATING A-D CONVERTER | |
| 4-CHANNEL SERIAL 8-BIT ADC | |
| 4-CHANNEL, 10-BIT ADC WITH PLUS | |
| 4-CHANNEL, SERIAL 10-BIT ADC | |
| 6-BIT ADC | |
| 8-/4-CHANNEL, 10-BIT ADC | |
| 8-CH, 14-BIT ADC | |
| ADC & SHUTDOWN | |
| ADC, SUCCESSIVE APPROXIMATION, 8 | |
| DUAL, 6-BIT ADC | |
| IC ADC 10BIT 300KSPS 16-QSOP | |
| IC ADC 10BIT SAR 12TQFN | |
| IC ADC 10BIT SAR 16QSOP | |
| IC ADC 10BIT SAR 20TSSOP | |
| IC ADC 10BIT SAR 24QSOP | |
| IC ADC 10BIT SAR 28QSOP | |
| IC ADC 10BIT SAR 8SOIC | |
| IC ADC 14BIT I2C 58KSPS 14-TSSOP | |
| IC ADC 14BIT SAR 24TSSOP | |
| IC ADC 16BIT SIGMA-DELTA 12DFN | |
| IC ADC 16BIT SIGMA-DELTA 12MSOP | |
| IC ADC 24BIT SIGMA-DELTA 38QFN | |
| IC ADC 6BIT PIPELINED 36SSOP | |
| IC ADC TRACK/HOLD 600MSPS SBGA | |
| LTC2461 - 16-BIT I2C 60HZ SINGLE | |
| LTC2462 - 16-BIT SPI 60HZ DIFFER | |
| LTC2463 - 16-BIT I2C 60HZ DIFFER | |
| LTC2615 - OCTAL 14-BIT I2C VOLTA | |
| LTC2631 - SINGLE 12-BIT I2C VOUT | |
| LTC2640 - 12-BIT, 1LSB INL SPI D | |
| LTC2640 - SINGLE 12-BIT SPI VOUT | |
| LTC2640 - SINGLE 8-BIT SPI VOUT | |
| LTM2893 - 100MHZ SPI ADC UMODULE | |
| MAX1070 10-BIT ADC | |
| MAX1076 10-BIT ADC | |
| MAX1079 10-BIT ADC | |
| MAX1087 150KSPS, 10-BIT, 2-CHANN | |
| MULTICHANNEL ADCS/DACS |
| << Prev | Next >> |