The LTC2461IMS#PBF is a 16-bit analog-to-digital converter (ADC) designed for high precision applications. It features a single-ended input with a voltage range of 0V to 1.25V and operates with a supply voltage between 2.7V and 5.5V. The device includes an internal precision reference with a maximum drift of 10ppm/°C and an initial accuracy of 0.1%. It supports a 2-wire I²C interface, allowing for easy integration into various systems, and can achieve up to 60 conversions per second. The LTC2461IMS#PBF has a typical offset error of 2LSB and a gain error of 0.01%, ensuring reliable performance in data acquisition tasks. Its low power consumption is notable, with a supply current of 1.5mA during operation and only 200nA in sleep mode. The ADC is available in a compact 12-lead MSOP package, making it suitable for space-constrained applications. This product is ideal for system monitoring, environmental monitoring, and direct temperature measurements.
LTC2461 - 16-BIT I2C 60HZ SINGLE
| Lingto Electronic Limited | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | LTC2461IMS#PBF |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) |