Rochester Electronics Data Acquisition - Analog to Digital Converters (ADC) MAX1084ACSA

Description
IC ADC 10BIT SAR 8SOIC
Description
IC ADC 10BIT SAR 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX1084ACSA is a 10-bit analog-to-digital converter (ADC) designed for low-power, single-supply operation. It operates within a voltage range of +4.5V to +5.5V and features a maximum sampling rate of 400ksps. The device includes an internal +2.5V reference and a high-bandwidth track/hold circuit, making it suitable for applications requiring efficient data acquisition and sensor interfacing. This ADC utilizes a 3-wire serial interface compatible with SPI, QSPI, and MICROWIRE protocols, allowing for straightforward integration into various systems without the need for additional logic. The MAX1084ACSA is packaged in an 8-pin SO configuration, which is advantageous for space-constrained designs. Its low power consumption of 2.5mA at 400ksps enhances its suitability for battery-powered and portable applications. Engineers may find this device particularly useful for applications in portable data logging, medical instruments, and process control, where both performance and power efficiency are critical.

Datasheet Summary
Powered by GS/AI

The MAX1084ACSA is a 10-bit analog-to-digital converter (ADC) designed for low-power, single-supply operation. It operates within a voltage range of +4.5V to +5.5V and features a maximum sampling rate of 400ksps. The device includes an internal +2.5V reference and a high-bandwidth track/hold circuit, making it suitable for applications requiring efficient data acquisition and sensor interfacing. This ADC utilizes a 3-wire serial interface compatible with SPI, QSPI, and MICROWIRE protocols, allowing for straightforward integration into various systems without the need for additional logic. The MAX1084ACSA is packaged in an 8-pin SO configuration, which is advantageous for space-constrained designs. Its low power consumption of 2.5mA at 400ksps enhances its suitability for battery-powered and portable applications. Engineers may find this device particularly useful for applications in portable data logging, medical instruments, and process control, where both performance and power efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog to Digital Converters (ADC) - MAX1084ACSA - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MAX1084ACSA
Data Acquisition - Analog to Digital Converters (ADC) MAX1084ACSA
IC ADC 10BIT SAR 8SOIC

IC ADC 10BIT SAR 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1084ACSA
Product Name Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914851P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 14 bits
ADC Type Sigma-Delta; Sigma-Delta
View Details
Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1377KD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers