Lingto Electronic Limited Datasheets for Analog-to-Digital Converter (ADC) Chips
Analog-to-digital converter (ADC) chips transform information from analog to digital form.
Analog-to-Digital Converter (ADC) Chips: Learn more
| Product Name | Notes |
|---|---|
| 10-BIT ADC WITH INTERNAL REF | |
| 10-BIT, SAR ADC | |
| 12-BIT ADC WITH INTERNAL REF | |
| 12-BIT SYSTEM MONITOR | |
| 12-BIT, SAR ADC | |
| 15-BIT ADC, PARALLEL INTERFACE | |
| 16-BIT 2-CHAN, SIGMA-DELTA ADC | |
| 16-BIT SMART ADC | |
| 3 1/2 DIGIT ADC WITH BANDGAP REF | |
| 3 1/2 DIGIT ADC | |
| 8 BIT ADC WITH REFERENCE | |
| 8 CHANNEL, 14 BIT, SIMULTANEOUS | |
| 8-BIT ADC POWER-DOWN | |
| 8-BIT ADC WITH VREF | |
| 8-BIT, SAR ADC | |
| 8-CHANNEL SERIAL 10-BIT ADC | |
| 8-CHANNEL, 14-BIT ADC | |
| 8-CHANNEL, SERIAL 12-BIT ADC | |
| 8-CHANNEL, SERIAL 12-BIT ADCS | |
| ADC WITH VREF | |
| ADC, PROPRIETARY METHOD, 12-BIT, | |
| ADC, SUCCESSIVE APPROXIMATION, 1 | |
| ADC, SUCCESSIVE APPROXIMATION, 8 | |
| CMOS, 1.3S, 8 BIT ADC WITH VOLTA | |
| IC ADC 10BIT SAR 20DIP | |
| IC ADC 12BIT 1075KSPS 48-LQFP | |
| IC ADC 12BIT 108KSPS 8-UMAX | |
| IC ADC 12BIT SAR 20DIP | |
| IC ADC 12BIT SAR 20SSOP | |
| IC ADC 12BIT SAR 24QSOP | |
| IC ADC 12BIT SAR 28QSOP | |
| IC ADC 12BIT SAR 48LQFP | |
| IC ADC 12BIT SAR 8DIP | |
| IC ADC 12BIT SAR 8UMAX | |
| IC ADC 14BIT SAR 48LQFP | |
| IC ADC 15BIT MULTI-SLOPE 28DIP | |
| IC ADC 15BIT PIPELINED 56TQFN | |
| IC ADC 16BIT SIGMA-DELTA 16SOIC | |
| IC ADC 16BIT SIGMA-DELTA 28SSOP | |
| IC ADC 18BIT MULTI-SLOPE 24SOIC | |
| IC ADC 18BIT SIGMA-DELTA 28SSOP | |
| IC ADC 8BIT FLASH 20DIP | |
| IC ADC 8BIT FLASH 20SOIC | |
| IC ADC 8BIT FLASH 20SSOP | |
| IC ADC 8BIT FLASH 24DIP | |
| IC ADC 8BIT FLASH 24SOIC | |
| IC ADC HS 10-BIT REF T/H 24-DIP | |
| IC ADC HS 10-BIT REF T/H 24-SOIC | |
| LOW POWER, 3 1/2 DIGIT ADC | |
| MAX1425 10-BIT, 20MSPS ADC | |
| OCTAL, 12-BIT ADC WITH LVDS OUT | |
| SINGLE CHIP ADCS | |
| SINGLE-CHIP ADC WITH LCD DRIVERS | |
| SINGLE-CHIP ADC WITH LED DRIVERS |
| << Prev | Next >> |