Lingto Electronic Limited Datasheets for Analog-to-Digital Converter (ADC) Chips
Analog-to-digital converter (ADC) chips transform information from analog to digital form.
Analog-to-Digital Converter (ADC) Chips: Learn more
| Product Name | Notes |
|---|---|
| 12-BIT ADC SELECTABLE INPUT | |
| 12-BIT ADC WITH FIFO | |
| 12-BIT TRUE-DIFFERENTIAL ADC | |
| 12-CHANNEL SERIAL, 12-BIT ADC | |
| 2-CHANNEL, 12-BIT ADC | |
| 4-CHANNEL, SERIAL 10-BIT ADC | |
| 4-CHANNEL, SERIAL 12-BIT ADC | |
| 4-CHANNEL, SERIAL, 12-BIT ADC | |
| 6-/2-CHANNEL, 12-BIT ADC | |
| 6-CHANNEL, 12-BIT ADC | |
| 8-/4-CHANNEL, 12-BIT ADC | |
| 8-CHANNEL, SERIAL 12-BIT ADC | |
| ADC, PROPRIETARY METHOD, 12-BIT, | |
| ADC, SUCCESSIVE APPROXIMATION, 1 | |
| IC ADC 10BIT SAR 16DIP | |
| IC ADC 10BIT SAR 16QSOP | |
| IC ADC 10BIT SAR 8DIP | |
| IC ADC 10BIT SAR 8SOIC | |
| IC ADC 12BIT 400KSPS 24-QSOP | |
| IC ADC 12BIT SAR 12TQFN | |
| IC ADC 12BIT SAR 16DIP | |
| IC ADC 12BIT SAR 16QSOP | |
| IC ADC 12BIT SAR 20DIP | |
| IC ADC 12BIT SAR 20SSOP | |
| IC ADC 12BIT SAR 20TSSOP | |
| IC ADC 12BIT SAR 24DIP | |
| IC ADC 12BIT SAR 24QSOP | |
| IC ADC 12BIT SAR 24SOIC | |
| IC ADC 12BIT SAR 24SSOP | |
| IC ADC 12BIT SAR 28QSOP | |
| IC ADC 12BIT SAR 28SSOP | |
| IC ADC 12BIT SAR 8DIP | |
| IC ADC 12BIT SAR 8SOIC | |
| IC ADC 12BIT SAR 8UMAX | |
| LOW-POWER, 10-BIT SERIAL ADC | |
| MAX1241 2.7V, LOW-POWER, 12-BIT | |
| MAX1247 +2.7V, LOW-POWER, 4-CHAN | |
| TRUE-DIFFERENTIAL, 12-BIT ADC |
| << Prev | Next >> |