Lingto Electronic Limited Datasheets for Analog-to-Digital Converter (ADC) Chips
Analog-to-digital converter (ADC) chips transform information from analog to digital form.
Analog-to-Digital Converter (ADC) Chips: Learn more
| Product Name | Notes |
|---|---|
| 8-CHANNEL, 100 KSPS ADC CONVERTE | |
| 8-CHANNEL, 12-BIT, 100KSPS SOFTS | |
| IC ADC 12BIT SAR 10MSOP | |
| IC ADC 12BIT SAR 24SSOP | |
| IC ADC 12BIT SAR 28SOIC | |
| IC ADC 12BIT SAR 28SSOP | |
| IC ADC 12BIT SAR 8SOIC | |
| IC ADC 14BIT PIPELINED 48TSSOP | |
| IC ADC 14BIT SAR 10MSOP | |
| IC ADC 14BIT SAR 28DIP | |
| IC ADC 14BIT SAR 28SOIC | |
| IC ADC 14BIT SAR 28SSOP | |
| IC ADC 16BIT SAR 28DIP | |
| IC ADC 16BIT SAR 36SSOP | |
| IC ADC W/SHUTDOWN 16BIT 36-SSOP | |
| LTC1407 - SERIAL 12-BIT/14-BIT, | |
| LTC1409 - 12-BIT, 800KSPS SAMPLI | |
| LTC1410 - 12-BIT, 1.25MSPS SAMPL | |
| LTC1860 - 12-BIT, 250KSPS ADC IN | |
| LTC1864 - 16-BIT, 250KSPS SINGLE | |
| LTC1864L - 16-BIT, 3V, 150KSPS A | |
| LTC1865 - 16-BIT, 250KSPS DUAL C |
| << Prev | Next >> |