Data Delay Devices, Inc. Gated Delay Line Oscillator 3D7701

Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Frequency range: 0.3MHz through 100MHz • Frequency tolerance: 0.5% typical • Temperature stability: ±1.5% typical (-40C to 85C) • Vdd stability: ±0.5% typical (4.75V to 5.25V) • 14-pin DIP available as drop-in replacements for hybrid delay line oscillator (DLO31F)
Datasheet
Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Frequency range: 0.3MHz through 100MHz • Frequency tolerance: 0.5% typical • Temperature stability: ±1.5% typical (-40C to 85C) • Vdd stability: ±0.5% typical (4.75V to 5.25V) • 14-pin DIP available as drop-in replacements for hybrid delay line oscillator (DLO31F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gated Delay Line Oscillator - 3D7701 - Data Delay Devices, Inc.
Clifton, NJ, USA
Gated Delay Line Oscillator
3D7701
Gated Delay Line Oscillator 3D7701
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Frequency range: 0.3MHz through 100MHz • Frequency tolerance: 0.5% typical • Temperature stability: ±1.5% typical (-40C to 85C) • Vdd stability: ±0.5% typical (4.75V to 5.25V) • 14-pin DIP available as drop-in replacements for hybrid delay line oscillator (DLO31F)

FEATURES
• All-silicon, low-power CMOS technology
• TTL/CMOS compatible inputs and outputs
• Vapor phase, IR and wave solderable
• Auto-insertable (DIP pkg.)
• Frequency range: 0.3MHz through 100MHz
• Frequency tolerance: 0.5% typical
• Temperature stability: ±1.5% typical (-40C to 85C)
• Vdd stability: ±0.5% typical (4.75V to 5.25V)
• 14-pin DIP available as drop-in replacements for
hybrid delay line oscillator (DLO31F)

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Oscillators
Product Number 3D7701
Product Name Gated Delay Line Oscillator
Oscillator Type Delay Line Oscillator
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Features / Standards RoHS
Frequency 0.3000 to 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Oscillators - 1897179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor μMAX
Features / Standards RoHS
Frequency 66.6 MHz
View Details
4 Pin Oscillator S3 - S33305T-48.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 48 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI156T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers