DLO34F -- GATED DELAY LINE OSCILLATOR
Data Delay Devices, Inc.
Gated Delay Line Oscillator
DLO34F
Description
Features:
Frequency settability comparable to crystal oscillator.
Jitter-free operation.
T2L interfaced.
Continuous or keyable wavetrain.
Locked syncronization achieved with random gating signal.
14 pins DIP package.
Low profile module.
Description
Features:
Frequency settability comparable to crystal oscillator.
Jitter-free operation.
T2L interfaced.
Continuous or keyable wavetrain.
Locked syncronization achieved with random gating signal.
14 pins DIP package.
Low profile module.
Datasheet
Suppliers
Gated Delay Line Oscillator
DLO34F
Features:
Frequency settability comparable to crystal oscillator.
Jitter-free operation.
T2L interfaced.
Continuous or keyable wavetrain.
Locked syncronization achieved with random gating signal.
14 pins DIP package.
Low profile module.
Features:
- Frequency settability comparable to crystal oscillator.
- Jitter-free operation.
- T2L interfaced.
- Continuous or keyable wavetrain.
- Locked syncronization achieved with random gating signal.
- 14 pins DIP package.
- Low profile module.
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
DLO34F |
|
Product Name
|
Gated Delay Line Oscillator |
|
Oscillator Type
|
VCO; Delay Line Oscillator
|
|
Package / Form Factor
|
Through Hole
|
|
Features / Standards
|
RoHS
|
|
Frequency
|
2 to 35 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO; XO
Package / Form Factor
DIP-14
Features / Standards
RoHS
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S7
Frequency
12 MHz
Frequency Stability
50 ppm
View Details
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 MHz
Supply Voltage
3.3 Volts
View Details
Package / Form Factor
Surface Mount; Surface Mount
Frequency
690 MHz
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
2 suppliers