Data Delay Devices, Inc. Gated Delay Line Oscillator 3D7702

Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Frequency range: 0.3MHz through 100MHz • Frequency tolerance: 0.5% typical • Temperature stability: ±1.5% typical (-40C to 85C) • Vdd stability: ±0.5% typical (4.75V to 5.25V) • 14-pin DIP available as drop-in replacements for hybrid delay line oscillator (DLO32F)
Datasheet
Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Frequency range: 0.3MHz through 100MHz • Frequency tolerance: 0.5% typical • Temperature stability: ±1.5% typical (-40C to 85C) • Vdd stability: ±0.5% typical (4.75V to 5.25V) • 14-pin DIP available as drop-in replacements for hybrid delay line oscillator (DLO32F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gated Delay Line Oscillator - 3D7702 - Data Delay Devices, Inc.
Clifton, NJ, USA
Gated Delay Line Oscillator
3D7702
Gated Delay Line Oscillator 3D7702
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Frequency range: 0.3MHz through 100MHz • Frequency tolerance: 0.5% typical • Temperature stability: ±1.5% typical (-40C to 85C) • Vdd stability: ±0.5% typical (4.75V to 5.25V) • 14-pin DIP available as drop-in replacements for hybrid delay line oscillator (DLO32F)

FEATURES
• All-silicon, low-power CMOS technology
• TTL/CMOS compatible inputs and outputs
• Vapor phase, IR and wave solderable
• Auto-insertable (DIP pkg.)
• Frequency range: 0.3MHz through 100MHz
• Frequency tolerance: 0.5% typical
• Temperature stability: ±1.5% typical (-40C to 85C)
• Vdd stability: ±0.5% typical (4.75V to 5.25V)
• 14-pin DIP available as drop-in replacements for
hybrid delay line oscillator (DLO32F)

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Oscillators
Product Number 3D7702
Product Name Gated Delay Line Oscillator
Oscillator Type Delay Line Oscillator
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Features / Standards RoHS
Frequency 0.3000 to 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillators - 863-510BAA148M500CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECS-2018-500-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
32 kHz TCXOs - SiT1552AC-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details