Data Delay Devices, Inc. Gated Delay Line Oscillator 3D3701

Description
FEATURES • All-silicon, low-power CMOS technology • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Frequency range: 0.3MHz through 100MHz • Frequency tolerance: 0.5% typical • Temperature stability: ±1.5% typical (-40C to 85C) • Vdd stability: ±0.5% typical (3.0V to 3.6V) • 14-pin DIP available as drop-in replacements for hybrid delay line oscillators
Datasheet
Description
FEATURES • All-silicon, low-power CMOS technology • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Frequency range: 0.3MHz through 100MHz • Frequency tolerance: 0.5% typical • Temperature stability: ±1.5% typical (-40C to 85C) • Vdd stability: ±0.5% typical (3.0V to 3.6V) • 14-pin DIP available as drop-in replacements for hybrid delay line oscillators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gated Delay Line Oscillator - 3D3701 - Data Delay Devices, Inc.
Clifton, NJ, USA
Gated Delay Line Oscillator
3D3701
Gated Delay Line Oscillator 3D3701
FEATURES • All-silicon, low-power CMOS technology • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Frequency range: 0.3MHz through 100MHz • Frequency tolerance: 0.5% typical • Temperature stability: ±1.5% typical (-40C to 85C) • Vdd stability: ±0.5% typical (3.0V to 3.6V) • 14-pin DIP available as drop-in replacements for hybrid delay line oscillators

FEATURES
• All-silicon, low-power CMOS technology
• Vapor phase, IR and wave solderable
• Auto-insertable (DIP pkg.)
• Frequency range: 0.3MHz through 100MHz
• Frequency tolerance: 0.5% typical
• Temperature stability: ±1.5% typical (-40C to 85C)
• Vdd stability: ±0.5% typical (3.0V to 3.6V)
• 14-pin DIP available as drop-in replacements for
hybrid delay line oscillators

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Oscillators
Product Number 3D3701
Product Name Gated Delay Line Oscillator
Oscillator Type Delay Line Oscillator
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Features / Standards RoHS
Frequency 0.3000 to 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734654 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Specs
Package / Form Factor Surface Mount; S3A LVDS
Frequency 55 MHz
Frequency Stability 30 ppm
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2X013LXI156T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers