Data Delay Devices, Inc. Gated Delay Line Oscillator 3D3702

Description
FEATURES • All-silicon, low-power CMOS technology • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Frequency range: 0.3MHz through 100MHz • Frequency tolerance: 0.5% typical • Temperature stability: ±1.5% typical (-40C to 85C) • Vdd stability: ±0.5% typical (3.0V to 3.6V) • 14-pin DIP available as drop-in replacements for hybrid delay line oscillators
Datasheet
Description
FEATURES • All-silicon, low-power CMOS technology • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Frequency range: 0.3MHz through 100MHz • Frequency tolerance: 0.5% typical • Temperature stability: ±1.5% typical (-40C to 85C) • Vdd stability: ±0.5% typical (3.0V to 3.6V) • 14-pin DIP available as drop-in replacements for hybrid delay line oscillators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gated Delay Line Oscillator - 3D3702 - Data Delay Devices, Inc.
Clifton, NJ, USA
Gated Delay Line Oscillator
3D3702
Gated Delay Line Oscillator 3D3702
FEATURES • All-silicon, low-power CMOS technology • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Frequency range: 0.3MHz through 100MHz • Frequency tolerance: 0.5% typical • Temperature stability: ±1.5% typical (-40C to 85C) • Vdd stability: ±0.5% typical (3.0V to 3.6V) • 14-pin DIP available as drop-in replacements for hybrid delay line oscillators

FEATURES
• All-silicon, low-power CMOS technology
• Vapor phase, IR and wave solderable
• Auto-insertable (DIP pkg.)
• Frequency range: 0.3MHz through 100MHz
• Frequency tolerance: 0.5% typical
• Temperature stability: ±1.5% typical (-40C to 85C)
• Vdd stability: ±0.5% typical (3.0V to 3.6V)
• 14-pin DIP available as drop-in replacements for
hybrid delay line oscillators

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Oscillators
Product Number 3D3702
Product Name Gated Delay Line Oscillator
Oscillator Type Delay Line Oscillator
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Features / Standards RoHS
Frequency 0.3000 to 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Oscillators - 500DCAE-ACF - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Surface Mount Oscillators - ECS-2033-500-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0334.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3340 MHz
Frequency Stability 50 ppm
View Details