Wolong Electric Industrial Motors Datasheets for AC Motors

AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors.
AC Motors: Learn more

Product Name Notes
Above NEMA (2300/4000 Volts) 509-5011 Frames
Designed for use in blowers, fans, pumps, conveyors, material handling, compressors and other inverter duty applications. Features and Benefits Standard features Infinity: 1 CT speed range CH to 90 Hz...
GE has been manufacturing premium efficient motors since the late 1970s. The latest Energy Saver design meets EISAct (Energy Independence & Security Act 2007) efficiency levels (which are based on...
GE is proud to introduce its new line of medium and high voltage horizontal induction motors called Pegasus MHV. The design is a result of much hard work and investment...
GE is proud to introduce its new line of medium voltage totally enclosed fan-cooled (TEFC) induction motors called Quantum LMV. This motor was designed by a global engineering team and...
GE ValueLine vertical hollow shaft (VHS) WPI product line is a high thrust design intended for deep-well pump applications. The ValueLine product offering ranges from 5-300 HP and is compatible...
The ValueLine product offering ranges from 5-300 HP and is compatible with a variable speed drive.
The XSD Ultra® family of products ranges from 1-300 HP and is built to the highest standards to maximize your return on investment. XSD Ultra is a complete cast iron...