Wolong Electric Industrial Motors Energy Saver® NEMA Premium Efficiency ODP

Description
GE has been manufacturing premium efficient motors since the late 1970s. The latest Energy Saver design meets EISAct (Energy Independence & Security Act 2007) efficiency levels (which are based on NEMA Premium® MG1 table 12-12). Other standards and certifications include CSA-Motors and C-390, UL Component and Insulation System Recognition and CE mark for 320 frames and below. Mechanical Cast Iron Frame and endshields Stainless steel nameplate for lifetime legibility Centered stator in the frame allows for field conversion from F1 to F2 (most models) Oversized, 90 degree rotatable heavy gauge steel conduit box Bearing Life 65,000 hours direct, 25,000 belted Regreasible on all frames 320T and larger with Chevron SRI-2 Grease ISO grade 8.8 Hardware Electrical All ratings meet NEMA energy efficiency standards Electrical performance exceeds NEMA A and B requirements Inverter compatible insulation system meets NEMA MG-1 Part 31 at 460V Inverter Duty operation is 4:1CT and Infinite:1 VT Class F Insulation System Class B rise at 1.15 service factor for long thermal insulation life Double dip and bake provides improved insulation strength Applications Conveyors Fans Blowers
Description
GE has been manufacturing premium efficient motors since the late 1970s. The latest Energy Saver design meets EISAct (Energy Independence & Security Act 2007) efficiency levels (which are based on NEMA Premium® MG1 table 12-12). Other standards and certifications include CSA-Motors and C-390, UL Component and Insulation System Recognition and CE mark for 320 frames and below. Mechanical Cast Iron Frame and endshields Stainless steel nameplate for lifetime legibility Centered stator in the frame allows for field conversion from F1 to F2 (most models) Oversized, 90 degree rotatable heavy gauge steel conduit box Bearing Life 65,000 hours direct, 25,000 belted Regreasible on all frames 320T and larger with Chevron SRI-2 Grease ISO grade 8.8 Hardware Electrical All ratings meet NEMA energy efficiency standards Electrical performance exceeds NEMA A and B requirements Inverter compatible insulation system meets NEMA MG-1 Part 31 at 460V Inverter Duty operation is 4:1CT and Infinite:1 VT Class F Insulation System Class B rise at 1.15 service factor for long thermal insulation life Double dip and bake provides improved insulation strength Applications Conveyors Fans Blowers

Suppliers

Company
Product
Description
Supplier Links
Energy Saver® NEMA Premium Efficiency - ODP - Wolong Electric Industrial Motors
Houston, TX, United States
Energy Saver® NEMA Premium Efficiency
ODP
Energy Saver® NEMA Premium Efficiency ODP
GE has been manufacturing premium efficient motors since the late 1970s. The latest Energy Saver design meets EISAct (Energy Independence & Security Act 2007) efficiency levels (which are based on NEMA Premium® MG1 table 12-12). Other standards and certifications include CSA-Motors and C-390, UL Component and Insulation System Recognition and CE mark for 320 frames and below. Mechanical Cast Iron Frame and endshields Stainless steel nameplate for lifetime legibility Centered stator in the frame allows for field conversion from F1 to F2 (most models) Oversized, 90 degree rotatable heavy gauge steel conduit box Bearing Life 65,000 hours direct, 25,000 belted Regreasible on all frames 320T and larger with Chevron SRI-2 Grease ISO grade 8.8 Hardware Electrical All ratings meet NEMA energy efficiency standards Electrical performance exceeds NEMA A and B requirements Inverter compatible insulation system meets NEMA MG-1 Part 31 at 460V Inverter Duty operation is 4:1CT and Infinite:1 VT Class F Insulation System Class B rise at 1.15 service factor for long thermal insulation life Double dip and bake provides improved insulation strength Applications Conveyors Fans Blowers

GE has been manufacturing premium efficient motors since the late 1970s. The latest Energy Saver design meets EISAct (Energy Independence & Security Act 2007) efficiency levels (which are based on NEMA Premium® MG1 table 12-12). Other standards and certifications include CSA-Motors and C-390, UL Component and Insulation System Recognition and CE mark for 320 frames and below.

Mechanical

  • Cast Iron Frame and endshields
  • Stainless steel nameplate for lifetime legibility
  • Centered stator in the frame allows for field conversion from F1 to F2 (most models)
  • Oversized, 90 degree rotatable heavy gauge steel conduit box
  • Bearing Life 65,000 hours direct, 25,000 belted
  • Regreasible on all frames 320T and larger with Chevron SRI-2 Grease
  • ISO grade 8.8 Hardware

Electrical

  • All ratings meet NEMA energy efficiency standards
  • Electrical performance exceeds NEMA A and B requirements
  • Inverter compatible insulation system meets NEMA MG-1 Part 31 at 460V
  • Inverter Duty operation is 4:1CT and Infinite:1 VT
  • Class F Insulation System
  • Class B rise at 1.15 service factor for long thermal insulation life
  • Double dip and bake provides improved insulation strength

Applications

  • Conveyors
  • Fans
  • Blowers
Supplier's Site

Technical Specifications

  Wolong Electric Industrial Motors
Product Category AC Motors
Product Number ODP
Product Name Energy Saver® NEMA Premium Efficiency
AC Voltage & Frequency 200; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz; International Voltages (optional feature)
Output Power 1 to 300 HP
Units English
Shaft Speed 1200 to 3600 rpm
Shaft Orientation In-line; Single-ended
Unlock Full Specs
to access all available technical data

Similar Products

Y2 Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
AC Motors - 4784897 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
Continuous Torque 74.3 In-lbs (85.71 kg-cm)
View Details
 - PU.6335220-8101 Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220V/50Hz
Output Power 0.3217 HP
View Details