Wolong Electric Industrial Motors Quantum LMV - TEFC

Description
GE is proud to introduce its new line of medium voltage totally enclosed fan-cooled (TEFC) induction motors called Quantum LMV. This motor was designed by a global engineering team and suited for worldwide applications. Quantum LMV uses an innovative D-duct heat transfer technology (patent pending). This unique internal structure allows for maximum airflow, which leads to more motor output per frame size. The Quantum LMV also has an improved efficiency and power factor all with a more compact design. It is offered in the range of 350 to 2000 HP in NEMA, IEC and up to 6600-volt designs. Features and Benefits Frame and rotor redesign with increased motor output per frame A new D-duct system and rotor vents result in better temperature distribution throughout the motor. Internal and external fan redesign New fans and fan covers offer dramatically improved airflow which results in improved heat transfer. Low vibration The Quantum LMV was designed to have a large separation between the frame natural frequency and line frequencies; exceeding API standards, which offers solid mounting and a high degree of safety factor during the starting cycle. Inverter duty The Quantum LMV is designed for variable frequency drive (VFD) applications and strictly adheres to NEMA MG1 part 31 and IEEE-522 Large AC Motors Meets API 541 4th edition and API 547 for Petroleum and Chemical Applications Total electrical/mechanica l run out levels meet stringent API standards, which translates to high motor uptime and an improved overall reliability. Efficiency and load are tested via the IEEE-112 method. Applications Pumps Blowers Compressors Conveyors
Description
GE is proud to introduce its new line of medium voltage totally enclosed fan-cooled (TEFC) induction motors called Quantum LMV. This motor was designed by a global engineering team and suited for worldwide applications. Quantum LMV uses an innovative D-duct heat transfer technology (patent pending). This unique internal structure allows for maximum airflow, which leads to more motor output per frame size. The Quantum LMV also has an improved efficiency and power factor all with a more compact design. It is offered in the range of 350 to 2000 HP in NEMA, IEC and up to 6600-volt designs. Features and Benefits Frame and rotor redesign with increased motor output per frame A new D-duct system and rotor vents result in better temperature distribution throughout the motor. Internal and external fan redesign New fans and fan covers offer dramatically improved airflow which results in improved heat transfer. Low vibration The Quantum LMV was designed to have a large separation between the frame natural frequency and line frequencies; exceeding API standards, which offers solid mounting and a high degree of safety factor during the starting cycle. Inverter duty The Quantum LMV is designed for variable frequency drive (VFD) applications and strictly adheres to NEMA MG1 part 31 and IEEE-522 Large AC Motors Meets API 541 4th edition and API 547 for Petroleum and Chemical Applications Total electrical/mechanica l run out levels meet stringent API standards, which translates to high motor uptime and an improved overall reliability. Efficiency and load are tested via the IEEE-112 method. Applications Pumps Blowers Compressors Conveyors

Suppliers

Company
Product
Description
Supplier Links
Quantum LMV - TEFC -  - Wolong Electric Industrial Motors
Houston, TX, United States
Quantum LMV - TEFC
Quantum LMV - TEFC
GE is proud to introduce its new line of medium voltage totally enclosed fan-cooled (TEFC) induction motors called Quantum LMV. This motor was designed by a global engineering team and suited for worldwide applications. Quantum LMV uses an innovative D-duct heat transfer technology (patent pending). This unique internal structure allows for maximum airflow, which leads to more motor output per frame size. The Quantum LMV also has an improved efficiency and power factor all with a more compact design. It is offered in the range of 350 to 2000 HP in NEMA, IEC and up to 6600-volt designs. Features and Benefits Frame and rotor redesign with increased motor output per frame A new D-duct system and rotor vents result in better temperature distribution throughout the motor. Internal and external fan redesign New fans and fan covers offer dramatically improved airflow which results in improved heat transfer. Low vibration The Quantum LMV was designed to have a large separation between the frame natural frequency and line frequencies; exceeding API standards, which offers solid mounting and a high degree of safety factor during the starting cycle. Inverter duty The Quantum LMV is designed for variable frequency drive (VFD) applications and strictly adheres to NEMA MG1 part 31 and IEEE-522 Large AC Motors Meets API 541 4th edition and API 547 for Petroleum and Chemical Applications Total electrical/mechanica l run out levels meet stringent API standards, which translates to high motor uptime and an improved overall reliability. Efficiency and load are tested via the IEEE-112 method. Applications Pumps Blowers Compressors Conveyors

GE is proud to introduce its new line of medium voltage totally enclosed fan-cooled (TEFC) induction motors called Quantum LMV. This motor was designed by a global engineering team and suited for worldwide applications. Quantum LMV uses an innovative D-duct heat transfer technology (patent pending). This unique internal structure allows for maximum airflow, which leads to more motor output per frame size. The Quantum LMV also has an improved efficiency and power factor all with a more compact design. It is offered in the range of 350 to 2000 HP in NEMA, IEC and up to 6600-volt designs.

Features and Benefits

  • Frame and rotor redesign with increased motor output per frame A new D-duct system and rotor vents result in better temperature distribution throughout the motor.
  • Internal and external fan redesign New fans and fan covers offer dramatically improved airflow which results in improved heat transfer.
  • Low vibration The Quantum LMV was designed to have a large separation between the frame natural frequency and line frequencies; exceeding API standards, which offers solid mounting and a high degree of safety factor during the starting cycle.
  • Inverter duty The Quantum LMV is designed for variable frequency drive (VFD) applications and strictly adheres to NEMA MG1 part 31 and IEEE-522
  • Large AC Motors Meets API 541 4th edition and API 547 for Petroleum and Chemical Applications Total electrical/mechanical run out levels meet stringent API standards, which translates to high motor uptime and an improved overall reliability. Efficiency and load are tested via the IEEE-112 method.

Applications

  • Pumps
  • Blowers
  • Compressors
  • Conveyors
Supplier's Site

Technical Specifications

  Wolong Electric Industrial Motors
Product Category AC Motors
Product Name Quantum LMV - TEFC
AC Construction Induction
AC Voltage & Frequency 2300/4000
Output Power 900 to 2000 HP
Units English
Shaft Speed 1800 to 3600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 30:1 Bronze - 38230150M30B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0804 HP
View Details
Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details