Wolong Electric Industrial Motors XSD Ultra XP

Description
The XSD Ultra® family of products ranges from 1-300 HP and is built to the highest standards to maximize your return on investment. XSD Ultra is a complete cast iron motor exceeding NEMA Premium® Efficiency standards. The Six Star Bearing System™ ensures long bearing life and is complemented by an overall vibration of 0.04 ips (inches per second), which is half of IEEE-841 standards. The XSD Ultra also incorporates the GEGARD2000™ insulation system which has the ability to withstand repeated 0.1 microsecond rise time/2000 volt spikes for 460 and 575 line voltages. All motors are inverter compatible and have the speed range capabilities stamped on the nameplate.
Description
The XSD Ultra® family of products ranges from 1-300 HP and is built to the highest standards to maximize your return on investment. XSD Ultra is a complete cast iron motor exceeding NEMA Premium® Efficiency standards. The Six Star Bearing System™ ensures long bearing life and is complemented by an overall vibration of 0.04 ips (inches per second), which is half of IEEE-841 standards. The XSD Ultra also incorporates the GEGARD2000™ insulation system which has the ability to withstand repeated 0.1 microsecond rise time/2000 volt spikes for 460 and 575 line voltages. All motors are inverter compatible and have the speed range capabilities stamped on the nameplate.

Suppliers

Company
Product
Description
Supplier Links
XSD Ultra XP -  - Wolong Electric Industrial Motors
Houston, TX, United States
XSD Ultra XP
XSD Ultra XP
The XSD Ultra® family of products ranges from 1-300 HP and is built to the highest standards to maximize your return on investment. XSD Ultra is a complete cast iron motor exceeding NEMA Premium® Efficiency standards. The Six Star Bearing System™ ensures long bearing life and is complemented by an overall vibration of 0.04 ips (inches per second), which is half of IEEE-841 standards. The XSD Ultra also incorporates the GEGARD2000™ insulation system which has the ability to withstand repeated 0.1 microsecond rise time/2000 volt spikes for 460 and 575 line voltages. All motors are inverter compatible and have the speed range capabilities stamped on the nameplate.

The XSD Ultra® family of products ranges from 1-300 HP and is built to the highest standards to maximize your return on investment. XSD Ultra is a complete cast iron motor exceeding NEMA Premium® Efficiency standards. The Six Star Bearing System™ ensures long bearing life and is complemented by an overall vibration of 0.04 ips (inches per second), which is half of IEEE-841 standards. The XSD Ultra also incorporates the GEGARD2000™ insulation system which has the ability to withstand repeated 0.1 microsecond rise time/2000 volt spikes for 460 and 575 line voltages. All motors are inverter compatible and have the speed range capabilities stamped on the nameplate.

Supplier's Site

Technical Specifications

  Wolong Electric Industrial Motors
Product Category AC Motors
Product Name XSD Ultra XP
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz; International Voltages
Phase Three-phase
Output Power 1.5 to 30 HP
Units English
Shaft Speed 1200 to 3600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

SD29 115V 3400 RPM 1 PHASE 60Hz – GB28 60:1 Bronze - 29115160G2860 - parvalux by maxon
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1340 HP
View Details
Y2 Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details