Wolong Electric Industrial Motors XSD Ultra 841

Description
The XSD Ultra® family of products ranges from 1-300 HP and is built to the highest standards to maximize your return on investment. XSD Ultra is a complete cast iron motor exceeding NEMA Premium® Efficiency standards. The Six Star Bearing System™ ensures long bearing life and is complemented by an overall vibration of 0.04 ips (inches per second), which is half of IEEE-841 standards. The XSD Ultra also incorporates the GEGARD2000™ insulation system which has the ability to withstand repeated 0.1 microsecond rise time/2000 volt spikes for 460 and 575 line voltages. All motors are inverter compatible and have the speed range capabilities stamped on the nameplate.
Description
The XSD Ultra® family of products ranges from 1-300 HP and is built to the highest standards to maximize your return on investment. XSD Ultra is a complete cast iron motor exceeding NEMA Premium® Efficiency standards. The Six Star Bearing System™ ensures long bearing life and is complemented by an overall vibration of 0.04 ips (inches per second), which is half of IEEE-841 standards. The XSD Ultra also incorporates the GEGARD2000™ insulation system which has the ability to withstand repeated 0.1 microsecond rise time/2000 volt spikes for 460 and 575 line voltages. All motors are inverter compatible and have the speed range capabilities stamped on the nameplate.

Suppliers

Company
Product
Description
Supplier Links
XSD Ultra - 841 - Wolong Electric Industrial Motors
Houston, TX, United States
XSD Ultra
841
XSD Ultra 841
The XSD Ultra® family of products ranges from 1-300 HP and is built to the highest standards to maximize your return on investment. XSD Ultra is a complete cast iron motor exceeding NEMA Premium® Efficiency standards. The Six Star Bearing System™ ensures long bearing life and is complemented by an overall vibration of 0.04 ips (inches per second), which is half of IEEE-841 standards. The XSD Ultra also incorporates the GEGARD2000™ insulation system which has the ability to withstand repeated 0.1 microsecond rise time/2000 volt spikes for 460 and 575 line voltages. All motors are inverter compatible and have the speed range capabilities stamped on the nameplate.

The XSD Ultra® family of products ranges from 1-300 HP and is built to the highest standards to maximize your return on investment. XSD Ultra is a complete cast iron motor exceeding NEMA Premium® Efficiency standards. The Six Star Bearing System™ ensures long bearing life and is complemented by an overall vibration of 0.04 ips (inches per second), which is half of IEEE-841 standards. The XSD Ultra also incorporates the GEGARD2000™ insulation system which has the ability to withstand repeated 0.1 microsecond rise time/2000 volt spikes for 460 and 575 line voltages. All motors are inverter compatible and have the speed range capabilities stamped on the nameplate.

Supplier's Site

Technical Specifications

  Wolong Electric Industrial Motors
Product Category AC Motors
Product Number 841
Product Name XSD Ultra
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
Output Power 1 to 250 HP
Units English
Unlock Full Specs
to access all available technical data

Similar Products

SD1 Series 12V 10W - 11210S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0134 HP
Continuous Torque 0.4 In-lbs (0.5102 kg-cm)
View Details
Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details