Wolong Electric Industrial Motors ASD Ultra

Description
Designed for use in blowers, fans, pumps, conveyors, material handling, compressors and other inverter duty applications. Features and Benefits Standard features Infinity: 1 CT speed range CH to 90 Hz IGBT Compatible N/C thermostat Opposite DE mounting face and stub shaft for tach mounting C-face foot mount through 30 HP Cast iron frame and brackets Class F insulation 440 Frame have insulated ODE brg/Grd brush
Description
Designed for use in blowers, fans, pumps, conveyors, material handling, compressors and other inverter duty applications. Features and Benefits Standard features Infinity: 1 CT speed range CH to 90 Hz IGBT Compatible N/C thermostat Opposite DE mounting face and stub shaft for tach mounting C-face foot mount through 30 HP Cast iron frame and brackets Class F insulation 440 Frame have insulated ODE brg/Grd brush

Suppliers

Company
Product
Description
Supplier Links
ASD Ultra -  - Wolong Electric Industrial Motors
Houston, TX, United States
ASD Ultra
ASD Ultra
Designed for use in blowers, fans, pumps, conveyors, material handling, compressors and other inverter duty applications. Features and Benefits Standard features Infinity: 1 CT speed range CH to 90 Hz IGBT Compatible N/C thermostat Opposite DE mounting face and stub shaft for tach mounting C-face foot mount through 30 HP Cast iron frame and brackets Class F insulation 440 Frame have insulated ODE brg/Grd brush

Designed for use in blowers, fans, pumps, conveyors, material handling, compressors and other inverter duty applications.

Features and Benefits

  • Standard features
  • Infinity: 1 CT speed range CH to 90 Hz
  • IGBT Compatible
  • N/C thermostat
  • Opposite DE mounting face and stub shaft for tach mounting
  • C-face foot mount through 30 HP
  • Cast iron frame and brackets
  • Class F insulation
  • 440 Frame have insulated ODE brg/Grd brush
Supplier's Site

Technical Specifications

  Wolong Electric Industrial Motors
Product Category AC Motors
Product Name ASD Ultra
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
AC Motor Features Multi-speed
Output Power 1.5 to 300 HP
Units English
Shaft Speed 1800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
AC Motors - 2821626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 20.1 HP
Shaft Speed 2940 rpm
View Details
 - PU.9545230-0102 Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 230V/50Hz
Output Power 1.68 HP
View Details