Wolong Electric Industrial Motors Value Line Vertical Solid Shaft

Description
The ValueLine product offering ranges from 5-300 HP and is compatible with a variable speed drive.
Description
The ValueLine product offering ranges from 5-300 HP and is compatible with a variable speed drive.

Suppliers

Company
Product
Description
Supplier Links
Value Line Vertical Solid Shaft -  - Wolong Electric Industrial Motors
Houston, TX, United States
Value Line Vertical Solid Shaft
Value Line Vertical Solid Shaft
The ValueLine product offering ranges from 5-300 HP and is compatible with a variable speed drive.

The ValueLine product offering ranges from 5-300 HP and is compatible with a variable speed drive.

Supplier's Site

Technical Specifications

  Wolong Electric Industrial Motors
Product Category AC Motors
Product Name Value Line Vertical Solid Shaft
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 3 to 40 HP
Units English
Shaft Speed 1800 to 3600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

SD11 Series 12V 75W - 111275S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1005 HP
Continuous Torque 2.1 In-lbs (2.45 kg-cm)
View Details
Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details