Wolong Electric Industrial Motors Medium Voltage WP-II

Description
Above NEMA (2300/4000 Volts) 509-5011 Frames
Description
Above NEMA (2300/4000 Volts) 509-5011 Frames

Suppliers

Company
Product
Description
Supplier Links
Medium Voltage WP-II -  - Wolong Electric Industrial Motors
Houston, TX, United States
Medium Voltage WP-II
Medium Voltage WP-II
Above NEMA (2300/4000 Volts) 509-5011 Frames

Above NEMA (2300/4000 Volts)
509-5011 Frames

Supplier's Site

Technical Specifications

  Wolong Electric Industrial Motors
Product Category AC Motors
Product Name Medium Voltage WP-II
AC Voltage & Frequency 2300/4000
Output Power 400 to 800 HP
Units English
Shaft Speed 1800 to 3600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

SD12 Shunt 12V 75W - 121275SH - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1005 HP
Continuous Torque 2.6 In-lbs (2.96 kg-cm)
View Details
Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details