Lansdale Semiconductor, Inc. Datasheets for Logic Latches
Logic latches are logic devices that latch onto or retain digital states (1 or 0) in data storage circuits.
Logic Latches: Learn more
| Product Name | Notes |
|---|---|
| Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in... | |
| Intel developed the 8080A microprocessor and its family of support peripherals for military applications | |
| MECL III was introduced in 1968. It replaced MECL I and MECL II with hgher power and faster speeds. Typical I ns edge speeds and propagation delays, along with greater... | |
| The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of... | |
| The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to... | |
| The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching... | |
| The 54S00/74S00 series of product is fabricated with a non-saturating Schottky clamped transistor technique. This family of TTL product consists of very high performance and high power devices. | |
| The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices. | |
| The digital 8T series is a standard TTL compatible family of interface circuits that is used in such applications as line driving and receiving, tri-state buses, "party line" bus systems,... | |
| The following TTL parts were originally supported by Signetics. | |
| The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-dio de inputs and emitter inputs and utilizes full Schottky-barrier-dio de clamping to achieve speeds comparable to Series 54/74 at one-fifth of... | |
| These TTL integrated circuits are designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in... | |
| These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over... |