Lansdale Semiconductor, Inc. Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| Motorola/Freescale - DTL 830 - 930 & 1800 - 1900 These DTL integrated circuits provide an excellent balance of speed, power dissipation, and noise immunity for general purpose digital applications. | |
| Motorola/Freescale - ECL PLL 12000 MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics... | |
| Mosaic 13000 devices are used mainly in RF communications targeted towards the cordless and cellular phone market. Excellent high frequency performance is achieved through using the Mosaic RF Bipolar process. | |
| These ICs are part of a family of devices used for precision data conversion and instrumentation applications. | |
| These ICs are part of a family of temperature-compensa ted voltage references for precision data conversion and instrumentation applications. |