Lansdale Semiconductor, Inc. Datasheets for Parity Checkers and Generators
Parity checkers are integrated circuits (ICs) used in digital systems to detect errors when streams of bits are sent from a transmitter to a receiver. Parity generators calculate the parity of data packets and add a parity amount to them.
Parity Checkers and Generators: Learn more
| Product Name | Notes |
|---|---|
| The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of... | |
| The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to... | |
| The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching... | |
| The 54S00/74S00 series of product is fabricated with a non-saturating Schottky clamped transistor technique. This family of TTL product consists of very high performance and high power devices. | |
| The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices. | |
| The 82S00 and 82LS00 series product lines consist of Schottky TTL products and Bipolar Memory products. | |
| The following LSI parts were originally supported by Signetics. | |
| These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over... | |
| This line of M.S.I. SUHL devices was originally introduced by Sylvania. These devices are completely compatible with the TTL I and II families of SUHL devices. |