Lansdale Semiconductor, Inc. Quad Bistable Latch 8275/E,F

Description
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

Suppliers

Company
Product
Description
Supplier Links
Quad Bistable Latch - 8275/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Quad Bistable Latch
8275/E,F
Quad Bistable Latch 8275/E,F
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Latches
Product Number 8275/E,F
Product Name Quad Bistable Latch
Latch Type Bistable
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
Unlock Full Specs
to access all available technical data

Similar Products

Quad bistable transparent latch - 74HC75D,653 - Nexperia B.V.
Specs
Latch Type Transparent-D
Features ESD Protection
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
View Details
6 suppliers
 - 54LS259B/BEA - Rochester Electronics
Specs
Latch Type Addressable D
Package Type DIP; CDIP16
View Details
5 suppliers
CY74FCT841T 10-Bit Bus-Interface D-Type Latches with 3-State Outputs - CY74FCT841ATSOCT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
5 suppliers
Fast CMOS Octal Transparent Latch - 5962-9223803M2A - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details