Lansdale Semiconductor, Inc. Dual 4-Bit Latch 9308/J,K

Description
These TTL integrated circuits are designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

Suppliers

Company
Product
Description
Supplier Links
Dual 4-Bit Latch - 9308/J,K - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual 4-Bit Latch
9308/J,K
Dual 4-Bit Latch 9308/J,K
These TTL integrated circuits are designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

These TTL integrated circuits are designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Latches
Product Number 9308/J,K
Product Name Dual 4-Bit Latch
Supply Voltage 7 VDC
Power Dissipation 325 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
Unlock Full Specs
to access all available technical data

Similar Products

8-bit addressable latch - 74HCT259BQ,115 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage 5V; 4.5 - 5.5
Propagation Delay 20 ns
View Details
5 suppliers
 - 9001DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP14
View Details
CD4099B CMOS 8-Bit Addressable Latch - CD4099BPWR - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
Octal Transparent Latch - 74FCT373CTPYG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 5.3 MM; SSOP
View Details