Lansdale Semiconductor, Inc. Datasheets for Monostable Multivibrators
Monostable multivibrators, also known as one-shots, are digital devices similar to flip-flops, but with only one stable state where they remain until triggered by an input signal. Once triggered, the output is switched to the opposite state.
Monostable Multivibrators: Learn more
| Product Name | Notes |
|---|---|
| Motorola/Freescale - DTL 830 - 930 & 1800 - 1900 These DTL integrated circuits provide an excellent balance of speed, power dissipation, and noise immunity for general purpose digital applications. | |
| Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in... | |
| DTL silicon planar epitaxial monolithic integrated circuits for digital systems. | |
| The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to... | |
| The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching... | |
| The digital 8T series is a standard TTL compatible family of interface circuits that is used in such applications as line driving and receiving, tri-state buses, "party line" bus systems,... | |
| The following TTL parts were originally supported by Signetics. | |
| These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL... | |
| These TTL integrated circuits are designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in... | |
| These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over... | |
| UTILOGIC is a logic form developed by Signetics for application in commercial, industrial and ground support equipment. UTILOGIC II is the improved version of this family, retaining the proven performance... |