The 5400/7400 series of transistor-transisto
Lansdale Semiconductor, Inc. | |
---|---|
Product Category | Logic Latches |
Product Number | 54196/C,A |
Product Name | 50 MHz Presettable Decade Counter/Latch |
Supply Voltage | 7 VDC |
Operating Temperature | -55 to 125 C (-67 to 257 F) |
Package Type | DIP (optional feature); Lead Flat Pack |