NVE Corporation Digital Switch, Magnetic 3.6 V, Lga-4; Hall Effect Type Nve ADL924-14E

Description
DIGITAL SWITCH, MAGNETIC 3.6 V, LGA-4; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:-; No. of Pins:4 Pin; Product Range:-; No. of Pins:4 RoHS Compliant: Yes
Datasheet
Description
DIGITAL SWITCH, MAGNETIC 3.6 V, LGA-4; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:-; No. of Pins:4 Pin; Product Range:-; No. of Pins:4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Switch, Magnetic 3.6 V, Lga-4; Hall Effect Type Nve - 72W1065 - Newark, An Avnet Company
Chicago, IL, United States
Digital Switch, Magnetic 3.6 V, Lga-4; Hall Effect Type Nve
72W1065
Digital Switch, Magnetic 3.6 V, Lga-4; Hall Effect Type Nve 72W1065
DIGITAL SWITCH, MAGNETIC 3.6 V, LGA-4; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:-; No. of Pins:4 Pin; Product Range:-; No. of Pins:4 RoHS Compliant: Yes

DIGITAL SWITCH, MAGNETIC 3.6 V, LGA-4; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:-; No. of Pins:4 Pin; Product Range:-; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Dig Sw, Magnetic, 3.6 V, Lga-4, Full Reel; Hall Effect Type Nve - 72W1066 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dig Sw, Magnetic, 3.6 V, Lga-4, Full Reel; Hall Effect Type Nve
72W1066
Ic, Dig Sw, Magnetic, 3.6 V, Lga-4, Full Reel; Hall Effect Type Nve 72W1066
IC, DIG SW, MAGNETIC, 3.6 V, LGA-4, FULL REEL; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:-; No. of Pins:4 Pin; Product Range:- RoHS Compliant: Yes

IC, DIG SW, MAGNETIC, 3.6 V, LGA-4, FULL REEL; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:-; No. of Pins:4 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 72W1065
Product Name Digital Switch, Magnetic 3.6 V, Lga-4; Hall Effect Type Nve
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 89-03KS-4R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
OOL sensor - P1K0/050.232.2K.C.050.M.U.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting suitable for tube connections or welding (up to 70 bar)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRS8 - TLE49SRS8 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Standards and Certifications RoHS
View Details