NVE Corporation Ic, Dig Sw, Magnetic, 3.6 V, Lga-4, Full Reel; Hall Effect Type Nve ADL921-14E

Description
IC, DIG SW, MAGNETIC, 3.6 V, LGA-4, FULL REEL; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:-; No. of Pins:4 Pin; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IC, DIG SW, MAGNETIC, 3.6 V, LGA-4, FULL REEL; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:-; No. of Pins:4 Pin; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dig Sw, Magnetic, 3.6 V, Lga-4, Full Reel; Hall Effect Type Nve - 72W1064 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dig Sw, Magnetic, 3.6 V, Lga-4, Full Reel; Hall Effect Type Nve
72W1064
Ic, Dig Sw, Magnetic, 3.6 V, Lga-4, Full Reel; Hall Effect Type Nve 72W1064
IC, DIG SW, MAGNETIC, 3.6 V, LGA-4, FULL REEL; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:-; No. of Pins:4 Pin; Product Range:- RoHS Compliant: Yes

IC, DIG SW, MAGNETIC, 3.6 V, LGA-4, FULL REEL; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:-; No. of Pins:4 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Switch, Magnetic 3.6 V, Lga-4; Hall Effect Type Nve - 72W1063 - Newark, An Avnet Company
Chicago, IL, United States
Digital Switch, Magnetic 3.6 V, Lga-4; Hall Effect Type Nve
72W1063
Digital Switch, Magnetic 3.6 V, Lga-4; Hall Effect Type Nve 72W1063
DIGITAL SWITCH, MAGNETIC 3.6 V, LGA-4; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:-; No. of Pins:4 Pin; Product Range:-; No. of Pins:4 RoHS Compliant: Yes

DIGITAL SWITCH, MAGNETIC 3.6 V, LGA-4; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:-; No. of Pins:4 Pin; Product Range:-; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 72W1064
Product Name Ic, Dig Sw, Magnetic, 3.6 V, Lga-4, Full Reel; Hall Effect Type Nve
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 4525DO-SS5AI100GP - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 5 volts
Operating Temperature -25 to 105 C (-13 to 221 F)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
Optical Weld. Temperature Sensor FC 1595 - 1-FS63WTS-ARM/1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details