TPA Motion Precision Slide Assembly RTL & RTLA

Description
Precision Slides (RTN, RTL, RTNA, and RTLA) are preconfigured high precision slide assemblies preloaded and ready for installation in your application. No additional adjustments are necessary. Each assembly consists of a machined bottom (base) and top (table) that are separated via a crossed roller bearing set. These non recirculating roller type linear assemblies are known for their very smooth, high load carrying capacity, and precise motion. They are dimensionally interchangeable with most other popular precision slide products. Each base and table top has an industry standard pattern of drill and tapped holes for mounting convenience. Precision Slide Assemblies Utilize Crossed Roller Bearing SETS for Smooth Motion Assemblies are Setup and Preloaded from Factory Base and Table Top Holes Drilled & Tapped for ease of attachment RTN & RTL Base and Table top made of steel RTNA & RTLA Base and Table top made of Aluminum
Datasheet
Description
Precision Slides (RTN, RTL, RTNA, and RTLA) are preconfigured high precision slide assemblies preloaded and ready for installation in your application. No additional adjustments are necessary. Each assembly consists of a machined bottom (base) and top (table) that are separated via a crossed roller bearing set. These non recirculating roller type linear assemblies are known for their very smooth, high load carrying capacity, and precise motion. They are dimensionally interchangeable with most other popular precision slide products. Each base and table top has an industry standard pattern of drill and tapped holes for mounting convenience. Precision Slide Assemblies Utilize Crossed Roller Bearing SETS for Smooth Motion Assemblies are Setup and Preloaded from Factory Base and Table Top Holes Drilled & Tapped for ease of attachment RTN & RTL Base and Table top made of steel RTNA & RTLA Base and Table top made of Aluminum
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Slide Assembly - RTL & RTLA - TPA Motion
Fort Mill, SC, United States
Precision Slide Assembly
RTL & RTLA
Precision Slide Assembly RTL & RTLA
Precision Slides (RTN, RTL, RTNA, and RTLA) are preconfigured high precision slide assemblies preloaded and ready for installation in your application. No additional adjustments are necessary. Each assembly consists of a machined bottom (base) and top (table) that are separated via a crossed roller bearing set. These non recirculating roller type linear assemblies are known for their very smooth, high load carrying capacity, and precise motion. They are dimensionally interchangeable with most other popular precision slide products. Each base and table top has an industry standard pattern of drill and tapped holes for mounting convenience. Precision Slide Assemblies Utilize Crossed Roller Bearing SETS for Smooth Motion Assemblies are Setup and Preloaded from Factory Base and Table Top Holes Drilled & Tapped for ease of attachment RTN & RTL Base and Table top made of steel RTNA & RTLA Base and Table top made of Aluminum

Precision Slides (RTN, RTL, RTNA, and RTLA) are preconfigured high precision slide assemblies preloaded and ready for installation in your application. No additional adjustments are necessary. Each assembly consists of a machined bottom (base) and top (table) that are separated via a crossed roller bearing set. These non recirculating roller type linear assemblies are known for their very smooth, high load carrying capacity, and precise motion. They are dimensionally interchangeable with most other popular precision slide products. Each base and table top has an industry standard pattern of drill and tapped holes for mounting convenience.

Precision Slide Assemblies

  • Utilize Crossed Roller Bearing SETS for Smooth Motion
  • Assemblies are Setup and Preloaded from Factory
  • Base and Table Top Holes Drilled & Tapped for ease of attachment
  • RTN & RTL Base and Table top made of steel
  • RTNA & RTLA Base and Table top made of Aluminum
Supplier's Site Datasheet

Technical Specifications

  TPA Motion
Product Category Linear Slides and Linear Stages
Product Number RTL & RTLA
Product Name Precision Slide Assembly
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.7874 to 39.76 inch (20 to 1010 mm)
Carriage Load 20.23 to 10015 lbs (9.18 to 4542 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - ATG22S+530L - THK America, Inc.
Specs
Stroke or X-Axis Travel 11.08 inch (281 mm)
View Details
Linear Guide Blocks - 360878 - RS Components, Ltd.
Specs
Carriage Load 31922 lbs (14477 kg)
View Details
Motorized Linear Stage, Gothic-Arch Bearing, 40x40 mm, 12.7 mm, 8-32 & 1/4-20 - 9062-X-P - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details