U.S. Tsubaki Power Transmission, LLC DOUBLE PLUS® Pallet Guide Rail C2040VRP-PGR

Description
Available in stock. All dimensions are nominal values and for reference only
Description
Available in stock. All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
DOUBLE PLUS® Pallet Guide Rail - C2040VRP-PGR - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
DOUBLE PLUS® Pallet Guide Rail
C2040VRP-PGR
DOUBLE PLUS® Pallet Guide Rail C2040VRP-PGR
Available in stock. All dimensions are nominal values and for reference only

Available in stock.
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Linear Bearing Rails
Product Number C2040VRP-PGR
Product Name DOUBLE PLUS® Pallet Guide Rail
Guide Length 157 inch (3999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Snap-In Parallels - RMP-J1 - Jergens, Inc.
Specs
Guide Width / Diameter 1.73 inch (44 mm)
Guide Length 0.7874 inch (20 mm)
View Details
Curved Cross Roller Guide - Gonio Way - NB Corporation of America
Specs
Guide / Rail Shape Crossed Roller Rail; Radial / Curved
Guide / Rail Features and Options Pre-drilled
Guide Width / Diameter 0.2362 to 0.3346 inch (6 to 8.5 mm)
View Details
Linear Motion - Spline - DPM3544 - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 1.38 inch (35 mm)
View Details
Micro Linear Slide Rail 200mm - S9-200 - Actuonix Motion Devices
Specs
Guide / Rail Shape Miniature Guide
Description Precision Grade
Guide Length 7.87 inch (200 mm)
View Details