KOSTER American Corporation Datasheets for Industrial Coatings

Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more

Product Name Notes
2-component, solvent-free, water dilutable acrylic based injection liquid against rising damp (wicking moisture). Suitable for application even in very damp construction members without drying them beforehand.
A multi purpose waterproofing product with excellent adhesion to dry and moist substrates. KOSTER 21 is a 2 component, solvent-free, liquid applied, elastic and crack bridging material. It is liquid...
Brush or spray applied, dust-binding, solvent-containing bitumen primer. Suitable for cold applied self adhesive waterproofing membranes and bitumen based waterproofing, forexample rubberized bitumen thick film sealants. Suitable as bonding agent...
Can be applied in strongly moisture penetrated construction members for waterproofing against rising damp (wicking moisture) without previous drying. The material is applied by pressurized injection. Together with KOSTER Restoration...
Fast curing cementitious sealing slurry with excellent resistance to aggressive ground water and high water pressure. Used in combination with KOSTER KD 2 Blitz Powder and KOSTER KD 3 Sealer...
For abrasion resistant wateproofing of areas which are in danger of cracking. Single component, light colored, elastic coating which is resistant to pressurized water. KOSTER NB Elastic 1C White is...
For the application of KOSTER KSK waterproofing membranes at temperatures below 41°F. Strongly adhesive, fast curing, synthetic resin based, contains solvents.
KOSTER Anti-Soot is a permanent, deeply penetrating primer to prevent and combat sooting in chimneys. Sootings in the substrate will be enclosed and damages to subsequent plasters are avoided. The...
KOSTER BD 50 Primer is a water-dilutable, low viscosity, styrene-butadiene based primer. KOSTER BD 50 Primer reduces the absorbency of cementitious substrates. KOSTER BD 50 Primer is solvent-, plasticizer-, and...
KOSTER BS 1 Bitumen Paste is a solvent based, non-sagging weather resistant and flexible bitumen paste. The softening point is at 212ºF (100ºC) which ensures the stability of the material.
KOSTER Elastic Roof is an elastic, crack bridging, and solvent-free waterproofing material for dry and slightly damp substrates. It is free of VOC's (Volatile Organic Compounds), free of Polyurethanes, and...
KOSTER KBE Liquid Film is a highly elastic, solvent-free, rubber/bitumen based compound. The material is weather and UV-resistant. KOSTER KBE Liquid Film is used for foundation and intermediate waterproofing on...
KOSTER Z 1 is a polymer modified special slurry for the mineral corrosion protection of steel reinforcement.
KOSTER Z2 is a polymer modified special slurry for the mineral corrosion protection of steel reinforcement. KOSTER Z2 is pigmented red and allows a visual control of the application.
Liquid applied, 1 component synthetic waterproofing for sloped roofs. KOSTER Dachflex® is a foil like coating, waterproof, water vapor permeable and can be colored. The material is highly elastic, quick...
NB Elastic Grey is a 2-component, elastic coating. It is resistant to pressurized water is able to bridge cracks up to 3/32" (about 2 mm) and is abrasion proof. NB...
NB Elastic White is a 2-component, elastic coating. It is resistant to pressurized water is able to bridge cracks up to 3/32" (about 2 mm) and is abrasion proof. NB...
Polysil® OLH is a thin film forming polymer/silicate based product. When used on cementitious substrates it reduces the pore volume and reduces the penetration of oils, fats, and water into...
Polysil® TG 500 is a thin film forming polymer/silicate-bas ed liquid. On salt-containing or vapor permeable substrates, it reduces the pore volume and minimizes the development of future salt efflorescence.
SB Bonding Emulsion is a carboxylated styrene butadiene copolymer latex. It is designed to be used as an additive for Koester NB-1 as well as with hydraulic cements. It imparts...
Solvent containing, cold liquid bitumen protection and waterproofing coating with high resistance against water, dilluted acids and alkalies, vapors and flue gases.
Solvent-free primer for the application of KOSTER KSK waterproofing membranes above 14 °F. Strongly adhesive, based on emulsified bitumen with a high synthetic content.
Solvent-free, low viscosity bitumen emulsion with excellent adhesive properties. It can be used as a primer or waterproofing, for example in concrete protection and external basement waterproofing.
Surface coating, resistant to sulphates and pressurized water. The material possesses a high mechanical strength and is resistant to chemical stresses and abrasion. For internal basement waterproofing.
VAP-1 06 Primer is a water-based one component resin system for priming absorbent and non-absorbent substrates such as Koester VAP I® moisture mitigations systems, terrazzo, marble, ceramic and quarry tile...
Very low viscosity synthetic resin for waterproofing against rising damp (wicking moisture) even in case of high moisture and salt contents in the masonry. Due to its very low density...
Very thin fluid, deeply penetrating silicifying concentrate for waterproofing against rising damp (wicking moisture) in masonry. It reacts to water insoluble and water-repelling compounds which also have a solidifying effect...